Digital Filters Design for Signal and Image Processing

Chapter 2: Discrete System Analysis

Chapter written by Mohamed NAJIM and Eric GRIVEL.

2.1. Introduction

The study of discrete-time signals is based on the z-transform, which we will discuss in this chapter. Its properties make it very useful for studying linear, time-invariant systems.

This chapter is organized as follows. First, we will study discrete, invariant linear systems based on the z-transform, which plays a role similar to that of the Laplace transform in continuous systems. We will present the representation of this transform, as well as its main properties; then we will discuss the inverse-z-transform. From a given z-transform, we will present different methods of determining the corresponding discrete-time signal. Lastly, the concepts of transfer functions and difference equations will be covered. We also provide a table of z-transforms.

2.2. The Z-transform

2.2.1. Representations and summaries

With analog systems, the Laplace transform X s (s) related to a continuous function x(t), is a function of a complex variable s and is represented by:

(2.1)

This variable exists when the real part of the complex variable s satisfies the relation:

(2.2)

with r= ? ? and R=+ ?, r and R potentially characterizing the existence of limits of X s (s).

The Laplace transform helps resolve the linear differential equations to constant coefficients by transforming them into algebraic products.

Similarly, we introduce the z-transform when studying discrete-time signals.

Let {x(k)} be a real sequence. The bilaterial or two-sided z-transform X z (z)
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.