Elasticity with Mathematica: An Introduction to Continuum Mechanics and Linear Elasticity

Chapter 7: Energy Principles and Variational Formulations

OUTLINE

In this chapter the classical variational principles of elasticity are introduced and applied. The solution of the elastic problem is shown to furnish an extremum value of a scalar potential, either the minimum of the strain energy potential or, respectively and simultaneously, the maximum of the complementary energy potential. These principles provide a complete characterisation of solutions of the regular (well-posed) elasticity problem defined in the preceeding chapters. Moreover, they allow the introduction of classes of approximate solutions through the optimisation of potentials over a subspace of the space of admissible fields. Equations of elastostatics are considered first, followed by a discussion of free vibrations.

7.1 STRAIN ENERGY AND COMPLEMENTARY ENERGY

Strain energy

Suppose that the elastic body ? is characterised by a positive definite symmetric tensor of elastic moduli C.

Define the space of kinematically admissible displacement fields as displacement fields that obey displacement boundary conditions prescribed on a part ?? d of the boundary ??:


Here ?? d ?? denotes that part of the boundary ?? where displacements u D are prescribed. We recall briefly that in a regular elasticity problem the boundary ?? is subject to complementary partition into with prescribed displacements and ?? t with prescribed tractions in each direction x i , as discussed previously in Chapter 4.

Strain energy is equal to the actual mechanical work done by internal and external forces between the initial and the actual state.
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
Category: Mechanical Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.