Formulas for Structural Dynamics: Tables, Graphs and Solutions

Chapter 4: Special Functions for the Dynamical Calculation of Beams and Frames

Chapter 4 is devoted to special functions that are used for the dynamical calculation of different kind of beams and frames. Analytical expressions, properties and fundamental relationships, as well as tables of numerical values, are presented.

NOTATION

A

Cross-sectional area

E

Young's modulus

EI

Bending stiffness

I z

Moment of inertia of a cross-section

i=EI/l

Bending stiffness per unit length

k

Frequency parameter,

l

Length of a beam

r ik

Unit reactions

S, T, U, V

Krylov Duncan functions

t

Time

X(x)

Mode shape

x

Spatial coordinate

y

Transversal displacement

?, m

Density of material and mass per unit length

? i

Displacement influence functions

?

Dimensionless coordinate, ? = x/l

?

Frequency parameter, ? = kl

?( t), ?( t)

Harmonic angular and linear displacement

?(?), ?(?)

Zal'tsberg functions

?

Natural frequency,

4.1 KRYLOV DUNCAN FUNCTIONS

The transverse vibration of the uniform Bernoulli Euler beam is described by the partial differential equation


where

y = y(x, t)

= transverse displacement of a beam;

?

= mass density;

A

= cross-sectional area;

E

= modulus of elasticity;

I

= moment of inertia of the cross-section about the neutral axis.

Solution

  1. The travelling wave method. D'Alembert's solution. A solution of differential equation (4.1) may be presented in the form


    where

    A

    = amplitude of vibration;

    ?

    = frequency of free vibration;

    k

    = propagation constant;

    t
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
Category: Mechanical Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.