Fundamentals of Industrial Instrumentation and Process Control

Chapter 7: Flow

Chapter Objectives

This chapter will introduce you to the concepts of fluid velocity and flow and its relation to pressure and viscosity. The chapter will help you understand the units used in flow measurement and become familiar with the most commonly used flow standards.

This chapter covers the following topics:

  • Reynolds number and its application to flow patterns

  • Formulas used in flow measurements

  • Bernoulli equation and its applications

  • Difference between flow rate and total flow

  • Pressure losses and their effects on flow

  • Flow measurements using differential pressure measuring devices and their characteristics

  • Open channel flow and its measurement

  • Considerations in the use of flow instrumentation

7.1 Introduction

This chapter discusses the basic terms and formulas used in flow measurements and instrumentation. The measurement of fluid flow is very important in industrial applications. Optimum performance of some equipment and operations require specific flow rates. The cost of many liquids and gases are based on the measured flow through a pipeline making it necessary to accurately measure and control the rate of flow for accounting purposes.

7.2 Basic Terms

This chapter will be using terms and definitions from previous chapters as well as introducing a number of new definitions related to flow and flow rate sensing.

  • Velocity is a measure of speed and direction of an object. When related to fluids it is the rate of flow of fluid particles in a pipe. The speed of particles in a fluid flow varies across the flow, i.e., where the fluid is in...
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
Category: Vortex Flow Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.