Fundamentals of Industrial Instrumentation and Process Control

The following give examples of the tables for J-, K-, S-, and T-type thermocouples. The thermocouple EMF is given in mV for 10 C degree temperature increments. The cold junction is held at 0 C. The output voltage for the different types of thermocouples may vary slightly between manufacturers.
| 0 | 10 | 20 | 30 | 40 | 50 | 60 | 70 | 80 | 90 | |
|---|---|---|---|---|---|---|---|---|---|---|
| -100 | -4.63 | -5.03 | -5.42 | -5.80 | -6.16 | -6.50 | -6.82 | -7.12 | -7.40 | -7.66 |
| -0 | 0.00 | -0.50 | -1.00 | -1.48 | -1.96 | -2.43 | -2.89 | -3.34 | -3.78 | -4.21 |
| +0 | 0.00 | 0.50 | 1.02 | 1.54 | 2.06 | 2.58 | 3.11 | 3.65 | 4.19 | 4.73 |
| 100 | 5.27 | 5.81 | 6.36 | 6.90 | 7.45 | 8.00 | 8.56 | 9.11 | 9.67 | 10.22 |
| 200 | 10.78 | 11.34 | 11.89 | 12.45 | 13.01 | 13.56 | 14.12 | 14.67 | 15.22 | 15.77 |
| 300 | 16.33 | 16.88 | 17.43 | 17.98 | 18.54 | 19.09 | 19.64 | 20.20 | 20.75 | 21.30 |
| 400 | 21.85 | 22.40 | 22.95 | 23.50 | 24.06 | 24.61 | 25.16 | 25.72 | 26.27 | 26.83 |
| 500 | 27.39 | 27.95 | 28.52 | 29.08 | 29.65 | 30.22 | 30.80 | 31.37 | 31.95 | 32.53 |
| 600 | 33.11 | 33.70 | 34.29 | 34.88 | 35.48 | 36.08 | 36.69 | 37.30 | 37.91 | 38.53 |
| 700 | 39.15 | 39.78 | 40.41 | 41.05 | 41.68 | 42.28 | 42.92 |
| 0 | 10 | 20 | 30 | 40 | 50 | 60 | 70 | 80 | 90 | |
|---|---|---|---|---|---|---|---|---|---|---|
| -100 | -3.49 | -3.78 | -4.06 | -4.32 | -4.58 | -4.81 | -5.03 | -5.24 | -5.43 | -5.60 |
| -0 | 0.00 | -0.39 | -0.77 | -1.14 | -1.50 | -1.86 | -2.20 | -2.54 | -2.87 | -3.19 |
| +0 | 0.00 | 0.40 | 0.80 | 1.20 | 1.61 | 2.02 | 2.43 | 2.85 | 3.36 | 3.68 |
| 100 | 4.10 | 4.51 | 4.92 | 5.33 | 5.73 | 6.13 | 6.53 | 6.93 | 7.33 | 7.73 |
| 200 | 8.13 | 8.54 | 8.94 | 9.34 | 9.75 | 10.16 | 10.57 | 10.98 | 11.39 | 11.80 |
| 300 | 12.21 | 12.63 | 13.04 | 13.46 | 13.88 | 14.29 | 14.71 | 15.13 |