Fundamentals of Industrial Instrumentation and Process Control

This chapter will help you understand the need for documentation and become familiar with the use of symbols in process control flow diagrams.
The following are covered in this chapter:
Alarm and trip systems and documentation
Programmable logic controller (PLC) documentation
Interconnection symbols and flow line abbreviations used in piping diagrams
Instrument Society of America (ISA) list of standard symbols
Standard instrument symbols and identification letters
Standard functional actuator symbols
Control loop numbering system and pipe and identification (P and ID) drawings
Documentation covers front-end engineering and detailed engineering drawings. Of the overwhelming amount of documentation needed in a plant, the only documentation that will be introduced is limited to documentation you may encounter and need to use, such as alarm and trip Systems, PLC documentation, and pipe and identification diagrams (P and ID). Of these the P and ID is the detailed documentation covering instruments, their location, process control loops, and process flow details. Documentation standards and symbols have been set up and standardized by the ISA in conjunction with the American National Standards Institute (ANSI).
Alarm and trip system information and implementation is given in ANSI/ISA-84.01-1996 Application of Safety Instrumented Systems for the Process Control Industry. The purpose of an alarm system is to bring a malfunction to the attention of operators and maintenance personnel, whereas that of a trip system is to shut down a system in an orderly fashion when a malfunction occurs, or...