Fundamentals of Industrial Instrumentation and Process Control

| 1. | What force is necessary to accelerate a mass of 17 lb at 21 ft/s 2? |
|
| 2. | What is the acceleration of 81 kg, when acted upon by a force of 55 N? |
|
| 3. | What torque does a force of 33 lb produce 13 ft perpendicular from a fulcrum? |
|
| 4. | What force is required to produce a torque of 11 N-m, if the force is 13 m from the fulcrum? |
|
| 5. | A couple of 53 N-m is produced by two equal forces of 15 N, how far are they apart? |
|
| 6. | A couple of 38 lb-ft is produced by two equal forces 8 ft apart. What is the magnitude of the forces? |
|
| 7. | A balance has a reference weight of 10 kg, 0.5 m from the fulcrum. How far from the fulcrum must a weight of 16 kg be placed to be balanced? |
|
| 8. | A reference weight of 15 lb is placed 2 ft from the fulcrum to balance a weight 4.7 ft from the fulcrum. What is the weight? |
|
| 9. | A spring balance has a spring constant of 3 lb/in, a basket with 6-lb potatoes extends the spring 2.7 in. What is the weight of the basket? |
|
| 10. | A spring balance has a spring constant of 2.3 N/m. What is the deflection of the balance when it is loaded with 0.73 N? |
|
| 11. | A force of 10 N is applied to a piston 150 cm in diameter in a closed cylinder. What is the... |