Fundamentals of Modern VLSI Devices

Physical Constants and Unit Conversions

Description

Symbol

Value and unit

Electronic charge

q

1.6 10 19 C

Boltzmann s constant

k

1.38 10 23 J/K

Vacuum permittivity

? 0

8.85 10 14 F/cm

Silicon permittivity

? si

1.04 10 12 F/cm

Oxide permittivity

? ox

3.45 10 13 F/cm

Velocity of light in vacuum

c

3 10 10 cm/s

Planck s constant

h

6.63 10 34 J-s

Free-electron mass

m 0

9.1 10 31 kg

Thermal voltage ( T=300 K)

kT/q

0.0259 V

Angstrom

1 =10 8 cm

Nanometer

nm

1 nm=10 7 cm

Micrometer (micron)

m

1 m=10 4 cm

Millimeter

mm

1 mm=0. 1 cm

Meter

m

1 m=10 2 cm

Electron-volt

eV

1 eV= 1.6 10 19 J

Energy=charge voltage

E=qV

Joule= Coulomb Volt

Charge=capacitance voltage

Q=CV

Coulomb= Farad Volt

Power=current voltage

P =IV

Watt= Ampere Volt

Time .= resistance capacitance

t =RC

second= ? (ohm) Farad

Current=charge/time

I=Q/t

Ampere= Coulomb/ second

Resistance=voltage/current

R=V/I

? (ohm)= Volt/ Ampere
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
Category: LCR Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.