Geotechnical Earthquake Engineering Handbook

Chapter 9: SLOPE STABILITY ANALYSES FOR EARTHQUAKES

The following notation is used in this chapter:

SYMBOL

DEFINITION

a

Acceleration

a max

Maximum horizontal acceleration at ground surface (also known as peak ground acceleration)

a y

Yield acceleration, which is defined as that acceleration that produces a pseudostatic FS = 1.0

c

Cohesion based on total stress analysis

c ?

Cohesion based on effective stress analysis

d

Downslope movement caused by earthquake

D H

Horizontal ground displacement due to lateral spreading

D r

Relative density of soil

D 50

Grain size corresponding to 50 percent finer of soil

F

Fines content of soil comprising layer T

F h

Pseudostatic lateral force

FS

Factor of safety

FS L

Factor of safety against liquefaction

g

Acceleration of gravity

h

Depth below ground surface (for calculation of r u)

H

Height of free face

k h

Seismic coefficient, also known as pseudostatic coefficient

k v

Vertical pseudostatic coefficient

K ?

Factor used to adjust factor of safety against liquefaction for sloping ground

L

Length of slip surface

L

Horizontal distance from base of free face to site location (Sec. 9.5.2)

m

Total mass of slide material

M

Magnitude of design earthquake

M L

Local magnitude of earthquake

N

Normal force on slip surface

N ?

Effective normal force on slip surface

( N 1) 60

N value corrected for...
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
Category: Seismic Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.