Geotechnical Earthquake Engineering Handbook

Chapter 10: RETAINING WALL ANALYSES FOR EARTHQUAKES

The following notation is used in this chapter:

SYMBOL

DEFINITION

a

Acceleration (Sec. 10.2)

a

Horizontal distance from W to toe of footing

a max

Maximum horizontal acceleration at ground surface (also known as peak ground acceleration)

A p

Anchor pull force (sheet pile wall)

c

Cohesion based on total stress analysis

c ?

Cohesion based on effective stress analysis

c a

Adhesion between bottom of footing and underlying soil

d

Resultant location of retaining wall forces (Sec. 10.1.1)

d 1

Depth from ground surface to groundwater table

d 2

Depth from groundwater table to bottom of sheet pile wall

D

Depth of retaining wall footing

D

Portion of sheet pile wall anchored in soil (Fig. 10.9)


FIGURE 10.9: Earth pressure diagram for static design of sheet pile wall. ( From NAVFAC DM-7.2, 1982.)

e

Lateral distance from P v to toe of retaining wall

F, FS

Factor of safety

FS L

Factor of safety against liquefaction

g

Acceleration of gravity

H

Height of retaining wall

H

Unsupported face of sheet pile wall (Fig. 10.9)

k A

Active earth pressure coefficient

k AE

Combined active plus earthquake coefficient of pressure (Mononobe-Okabe equation)

k h

Seismic coefficient, also known as pseudostatic coefficient

k 0

Coefficient of earth pressure at rest

k p

Passive earth pressure coefficient

k v

Vertical pseudostatic coefficient

L
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
Category: Retaining Walls
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.