Handbook of Plastics, Elastomers, and Composites, Fourth Edition

Appendix D: Electrical Properties of Resins and Compounds

Volume resistivity, ? cm

Dielectric strength, V/mil

Dielectric constant at 1 MHz

Dissipation factor at 1 MHz

ABS

10 16

425

2.6

0.007

Acetal copolymer

10 15

450

3.7

0.005

Acetal homopolymer

10 15

450

3.7

0.005

Acrylic

10 18

500

2.2

0.3

Alkyds

Glass-filled

10 15

375

4.6

0.02

Mineral-filled

10 14

400

4.7

0.02

Allyls, glass-filled (DAP/ DAIP)

10 15

400

3.5

0.01

Cellulose acetate

10 13

425

5.1

0.05

Chlorinated polyethylene

10 16

450

4.3

0.10

Elastomers

COX

10 15

500

10.0

0.05

CR

10 11

700

8.0

0.03

CSM

10 14

700

8.0

0.07

EPDM

10 16

800

3.5

0.007

FPM

10 13

700

18.0

0.04

IIR

10 17

600

2.4

0.003

NR

10 16

800

3.0

0.003

SBR

10 15

800

3.5

0.003

SI

10 15

700

3.6

0.001

T

10 12

700

9.5

0.005

U

10 12

500

5.0

0.03

Epoxies

Glass-filled

10 16

360

4.6

0.01

Mineral-filled

10 16

400

5.0

0.01

Fluoroplastics

TFE

10 18

480

2.2

0.002

FEP

10 18

500

2.2

0.003

ETFE

10 16

490

1.7

0.007

ECTFE

10 16

490

1.7

0.007

Imides

Polyamide imide

10 17

600

3.5

0.02

Polyetherimide

10 17

800

3.2

0.002

Polyimide

10 16

575

3.4

0.02

Liquid-crystal polymer

10
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
Category: Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.