Maynard's Industrial Engineering Handbook, Fifth Edition

Section 14: Manufacturing Technologies

CHAPTER LIST

Chapter 14.1: Manufacturing Processes
Chapter 14.2: Process Design and Planning
Chapter 14.3: Manufacturing Process Design Using Statistical Process Analysis
Chapter 14.4: Manual and Automated Assembly
Chapter 14.5: Flexible Automation
Chapter 14.6: Industrial Process Control
Chapter 14.7: Packaging Equipment and Methods
Chapter 14.8: Automation With Robots
Chapter 14.9: Production Flow Strategies
Mikell P. Groover,
Lehigh University Bethlehem
Pennsylvania

This chapter discusses the manufacturing processes used in industry to produce discrete products (cars, aircraft, computers, appliances, machinery, plastic moldings, and glass products) from the three basic engineering materials (metals, ceramics, and polymers) and composites of these basic materials. Manufacturing processes divide into two categories: (1) processing operations, which transform materials into component parts, and (2) assembly operations, which join those component parts into products. Processing operations include shaping operations, property-enhancing operations, and surface-processing operations. Assembly includes welding, brazing, soldering, adhesive bonding, and mechanical assembly. The individual manufacturing processes in each of these categories will be defined in this chapter.

MANUFACTURING DEFINED

Manufacturing can be defined two ways: (1) from a technological viewpoint, and (2) from an economic viewpoint. Technologically, manufacturing consists of the application of physical and chemical processes to alter the geometry, properties, and/or appearance of a given starting material to make parts or products. Manufacturing also includes assembly processes in which products are made by joining multiple parts into a single entity. Processes to accomplish manufacturing involve a combination of machinery, tools, power, and manual labor, as depicted in Fig. 14.1.1(a). Manufacturing is almost...
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
Category: Gear Manufacturing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.