Introduction to Computational Fluid Dynamics

Derive expressions for
( i=1, 2, 3 and j=1, 2, 3) for a 3D curvilinear grid.
Using Equations 6.24 and 6.27, express dA i and dV for a 3D curvilinear grid.
Starting with the p ? equation in Cartesian coordinates (see Chapter 5), derive Equation 6.39. Identify the neglected terms in Equation 6.39 and explain how the effect of these terms can be recovered in a predictor-corrector fashion.
Analogous to Equation 6.42, derive an expression for
, P.
Derive Equations 6.91, 6.92, and 6.93.
Derive Equation 6.113.
Using Equations 6.121 and 6.122, derive explicit symmetry boundary conditions for u 1,B and u 2,B.
Using Equations 6.125 and 6.126, derive explicit exit boundary conditions for u 1,B and u 2,B.
A boundary receives radiant influx
. Derive expressions for Su and Sp for the node adjacent to this boundary and evaluate T B .
Derive an exact expression for
by control-volume discretisation over cell-face control volume c 1 c 2 c 3 c 4 shown in Figure 6.13.
Show that
.
Verify Equations 6.139 and 6.140 in the evaluation of
.
Starting with Equation 6.62, derive an expression for total convective-diffusive transport at the cell face of a tetrahedral element.
In Exercise 13, if the cell face were a boundary face, how would you determine the tangent vector
if
is along PP 2?
Carry out discretisation of convection terms using a TVD...