ISO 9001: 2000 for Software and Systems Providers: An Engineering Approach

Section III: The Appendices

Appendix A: A Brief History of ISO 9001 from 1987 to 2000
Appendix B: Rules for Claiming Conformity under ISO 9001:2000
Appendix C: Achieving Compliance with PARAGRAPH 4.1
Appendix D: A Template for Procedures
Appendix E: A Case Study: One Approach to Life Cycles
Appendix F: Implementation as a Managed Process
Appendix G: Mapping the Standard to Core Competencies
Appendix H: A Sample Questionnaire for Registrar Selection

The following appendices are included in this section:

  • A. A Brief History of ISO 9001 from 1987 to 2000

  • B. Rules for Claiming Conformity under ISO 9001:2000

  • C. Achieving Compliance with PARAGRAPH 4.1

  • D. A Template for Procedures

  • E. A Case Study: One Approach to Life Cycles

  • F. Implementation as a Managed Process

  • G. Mapping the Standard to Core Competencies

  • H. A Sample Questionnaire for Registrar Selection

Overview

The origins of ISO 9001 are summarized by Donald W. Marquardt in an early version of The ISO 9000 Handbook. 1 In 1959, the Department of Defense published the MIL-Q-9858 quality management program. This program was adopted in principal in 1968 by the North Atlantic Treaty Organization and published as the AQAP1, AQAP4, and AQAP9 series of standards. In 1979, the British Standards Institution released commercial versions of these standards as BS 5750 Parts 1, 2 2, and 3.

These three British documents significantly influenced the efforts of the International Organization for Standardization in creating a single set of standards for the European Community. In 1987, when ISO released ISO 9001, ISO...
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
Category: Quality Registrars and Registration Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.