Maintainability, Availability & Operational Readiness Engineering Handbook, Volume 1

14.3: SPARES PROVISIONING WHEN REPLACING UNITS THAT FAIL BY A PRESCRIBED OPERATING TIME

14.3 SPARES PROVISIONING WHEN REPLACING UNITS THAT FAIL BY A PRESCRIBED OPERATING TIME

The conditional reliability function may be used in the case of replacing those units that fail by a prescribed operating time [1, Vol. 2, pp. 351-362]. Identical units operate a prescribed period of time, T 1, from age zero; those that are found to have failed after T 1 hours of operation are replaced by fresh ones, and the replaced and nonreplaced units operate an additional T hours. The reliability of N 0 such units for the first T 1 hours of operation is R( T 1), and from Eq. (14.7) the number that will fail by T 1 hours of operation is

These are replaced by fresh ones and they operate T hours thereafter. The number of these replaced units that will fail after T additional hours of operation, using Eq. (14.13), would be

The number of those that do not fail by T 1 is

The number of these units that will fail while operating T additional hours, using Eq. (14.15), would be

or

Consequently, the total number of such units that will fail by ( T 1 ? T) hours of operation, under the condition that those that fail by T 1 hours are replaced, is given by the sum of Eqs. (14.13), (14.14) and (14.16), or

Simplification of Eq. (14.17) yields

Eqeuation (14.18) gives the average number of spares...
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
Category: Lithium Batteries
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.