Material Forming Processes

Balta Calleja F. J., Rueda D. R., Garcia Pena, J., Wolf F. P., Karl V. H., "Influence of pressure and crystallization rate on the surface microhardnessof high-density polyethylene", J. Mater. Sci., Vol. 21, No. 4, 1986, pp. 1139 44.
Bhatt S. M., McCarthy S., "Study of pressure, volume and temperature (PVT) relations and high-pressure DTA", Polym. Prepr. (Am. Chem. Soc., Div. Polym. Chem.), Vol. 31, No. 1, 1990, pp. 561 2.
Brucato V., Crippa G., Piccarolo S., Titomanlio G., "Crystallization of polymer melts under fast cooling. I: nucleated polyamide 6", Polym. Eng. Sci., Vol. 31, No. 19, 1991.
Brucato V., Piccarolo S., La Carrubba V., Titomanlio G., "Polymer solidification under pressure and high cooling rates", International Polymer Processing, Vol. 15, No. 1, 2000, pp. 103 110.
Brucato V., Piccarolo S., Titomanlio G., "Influence of a nucleating agent on PA6 crystallisation kinetics", Int. J. of Forming Processes, Vol. 1, No. 1, 1998, pp. 35 52.
Chiu C., Liu K., Wei J., "A method for measuring PVT relationships of thermoplastics using an injection molding machine", Polym. Eng. Sci., Vol. 35, No. 19, 1995, pp. 1505 10.
Choi C., White J.L., "Correlation and modelling of the occurrence of different crystalline forms of isotactic polypropylene as a function of cooling rate and uniaxial stress in thin and thick parts", Polym. Eng. Sci., Vol. 40, No. 3, 2000, pp. 645 655.
Dee G., Sauer B., Haley B., "Thermodynamic properties of perfluorinated linear alkanes and poly(tetrafluoroethylenes) measured...