Microstrip and Printed Antenna Design

The rectangular patch antenna is very probably the most popular microstrip antenna design implemented by designers. Figure 2-1 shows the geometry of this antenna type. A rectangular metal patch of width W = a and length L = b is separated by a dielectric material from a groundplane by a distance h. The two ends of the antenna (located at 0 and b) can be viewed as radiating due to fringing fields along each edge of width W (= a). The two radiating edges are separated by a distance L (= b). The two edges along the sides of length L are often referred to as non-radiating edges.
Numerous full wave analysis methods have been devised for the rectangular microstrip antenna. [1] [2] [3] [4] Often these advanced methods require a considerable investment of time and effort to implement and are thus not convenient for CAD implementation.