Optical Communications Essentials

8.5: Optical Connector Features

8.5 Optical Connector Features

A wide variety of optical fiber connectors are available for numerous different applications. Their uses range from simple single-channel fiber-to-fiber connectors in a benign location to rugged multichannel connectors used under the ocean or for harsh military field environments. Here and in Sec. 8.6 we will concentrate on connectors used within a telecommunication or data communication facility.

8.5.1 Design requirements

Some principal requirements of good connector design are as follows:

  • Coupling loss. The connector assembly must maintain stringent alignment tolerances to ensure low mating losses. The losses should be around 2 to 5 percent (0.1 to 0.2 dB) and must not change significantly during operation and after numerous connects and disconnects.

  • Interchangeability. Connectors of the same type must be compatible from one manufacturer to another.

  • Ease of assembly. A service technician should be able to install the connector in a field environment, that is, in a location other than the connector attachment factory.

  • Low environmental sensitivity. Conditions such as temperature, dust, and moisture should have a small effect on connector loss variations.

  • Low cost and reliable construction. The connector must have a precision suitable to the application, but it must be reliable and its cost must not be a major factor in the system.

  • Ease of connection. Except for certain unique applications, one should be able to mate and disconnect the connector simply and by hand.

8.5.2 Connector components

Connectors are available in designs...
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
Category: Fiber Optic Connectors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.