Optical Communications Essentials

Appendix B: ITU-T Frequency and Wavelength Grid

The table below gives the ITU-T frequency grid and the corresponding wavelengths for 200 channels in the L- and C-bands for 50-GHz and 100-GHz channel spacing. The column labeled 50-GHz offset means that for the 50-GHz grid one uses the 100-GHz spacings with these 50-GHz values interleaved. For example, the 50-GHz channels in the L-band would be at 186.00 THz, 186.05 THz, 186.10 THz, and so on.

Unit L-band C-band
100-GHz 50-GHz offset 100-GHz 50-GHz offset
THz nm THz nm THz nm THz nm

1

186.00

1611.79

186.05

1611.35

191.00

1569.59

191.05

1569.18

2

186.10

1610.92

186.15

1610.49

191.10

1568.77

191.15

1568.36

3

186.20

1610.06

186.25

1609.62

191.20

1576.95

191.25

1567.54

4

186.30

1609.19

186.35

1608.76

191.30

1567.13

191.35

1566.72

5

186.40

1608.33

186.45

1607.90

191.40

1566.31

191.45

1565.90

6

186.50

1607.47

186.55

1607.04

191.50

1565.50

191.55

1565.09

7

186.60

1606.60

186.65

1606.17

191.60

1564.68

191.65

1564.27

8

186.70

1605.74

186.75

1605.31

191.70

1563.86

191.75

1563.45

9

186.80

1604.88

186.85

1604.46

191.80

1563.05

191.85

1562.64

10

186.90

1604.03

186.95

1603.60

191.90

1562.23

191.95

1561.83

11

187.00

1603.17

187.05

1602.74

192.00

1561.42

192.05

1561.01

12

187.10

1602.31

187.15

1601.88

192.10

1560.61

192.15

1560.20

Unit L-band C-band
100-GHz 50-GHz offset 100-GHz 50-GHz offset
THz nm THz nm THz nm THz nm

13

187.20

1601.46

187.25

1601.03

192.20

1559.79

192.25

1559.39

14

187.30

1600.60

187.35

1600.17

192.30

1558.98

192.35

1558.58

15

187.40

1599.75

187.45

1599.32

192.40

1558.17

192.45

1557.77

16

187.50

1598.89

187.55

1598.47

192.50

1557.36

192.55

1556.96

17

187.60

1598.04

187.65

1597.62
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
Category: Optical Interleavers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.