Planning Using Primavera Project Planner P3, Version 3.1: Including Updated Workshops

Select the Resources and or Costs forms to update the Resource Information.

The above example has the cost and quantities for Actual to date and To complete entered separately.
Percent expended is calculated as Actual to Date / Budget and expressed as a percentage.
Earned value is the Budget x Resource Percent complete To complete.
At completion is Actual to date + Cost to complete.
Variance is the difference between Budget and At completion.