Radar System Analysis and Modeling


Library of Congress Cataloging-in-Publication Data
Barton, David Knox, 1927- Radar system analysis and modeling/David K. Barton. p. cm. (The Artech House radar library) Rev. ed. of: Radar system analysis. 1988. Includes bibliographical references and index.
TK6575.B364 2004
621.3848 dc22 2004057410
British Library Cataloguing in Publication Data
Barton, David Knox, 1927-- Radar system analysis and modeling. --(Artech House radar library)
621.3'8485
ISBN 1-58053-681-6
Cover design by Igor Valdman
The CD in the back of this book includes an Evaluation Version of Mathcad 11 Single User Edition, which is reproduced by permission. This software is a fully-functional trial of Mathcad which will expire 120 days from installation. For technical support, more information about purchasing Mathcad, or upgrading from previous editions, see http://www.mathcad.com.
Mathcad and Mathsoft are registered trademarks of Mathsoft Engineering and Education, Inc., http://www.mathcad.com. Mathsoft Engineering & Education, Inc. owns both the Mathcad software program and its documentation. Both the program and documentation are copyrighted with all rights reserved by Mathsoft. No part of the program or its documentation may be produced, transmitted, transcribed, stored in a retrieval system, or translated into any language in any form without the written permission of Mathsoft.
2005 ARTECH HOUSE, INC.
685 Canton Street
Norwood, MA 02062
All rights reserved.
Printed and bound in the...