Radar System Analysis and Modeling

APPENDIX 8B: MATHCAD TOOLS PROVIDED

APPENDIX 8B: MATHCAD TOOLS PROVIDED

8.1 RmsAperture: Rms Aperture Widths

This program calculates the rms aperture widths ? S and ? ? for different aperture illumination functions and derives the measurement slope constants. Analytic approximations for the slope constant are given for rectangular and elliptical apertures.

8.2 ConScan: Error in Conical-Scan Tracker

This program calculates in Sections 1 5 the errors due to thermal noise and target scintillation for a conical-scan tracking radar in the normal two-way (echo) and the one-way (beacon) tracking modes. The thermal noise and scintillation errors are calculated for a variable servo bandwidth that includes the effect of detector loss for small snr. In Sections 6 9 the other sources of error are modeled using simple approximations, and the total tracking error is calculated as a function of target range.

8.3 SectorScan: Error in Sector-Scan Tracker

This program calculates in Sections 1 5 the errors due to thermal noise and target scintillation for a conical-scan tracking radar in the normal two-way (echo) and the one-way (beacon) tracking modes. The thermal noise and scintillation errors are calculated for a variable servo bandwidth that includes the effect of detector loss for small snr. In Sections 6 9 the other sources of error are modeled using simple approximations, and the total tracking error is calculated as a function of target range.

8.4 Monopulse: Error in Monopulse Tracker

This program calculates in Sections 1 3 the angle errors due to thermal noise for a monopulse tracking radar, applicable to both two-way (echo) and...
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
Category: Bug Tracking Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.