Radio Receiver Design

1.5: Signal Standards

1.5 Signal Standards

The decibel format is commonly used to express absolute power or voltage levels. To do this, we replace P 1 in Equation 1.3 with a standard value. For example, if we are dealing with a system where milliwatt power levels are common, we might choose P 1 to be 1 mW and Equation 1.3 would become

(1.11)

where

P Measured,mW = the power level measured in mW,

P Measured,W = the same power level measured in watts.

Note that Equation 1.11 defines the dBm standard.

dBm

dBm is the oldest standard way of expressing measurements. It was originally devised by a telephone company to measure signal levels on their lines and has been widely adapted. The reference power for dBm is 1 milliwatt. (The m in dBm stands for power referenced to 1 mW) A quantity expressed in dBm represents an absolute power level, for example, P out = 20 dBm.

(1.12)
(1.13)

The impedance of a telephone line is about 600 ohms; hence 1mW (or 0 dBm) measures a little less than 0.775 V RMS. In a 50-ohm system, a 1 mW or 0 dBm sine wave has a RMS voltage of 0.224 V RMS.

dBW

dBW is a power measurement referenced to 1 watt. dBW is an absolute unit for expressing power level and is widely used in the world of transmitting equipment.

(1.14)
(1.15)
Example 1.2: dBm and dBW

Find an expression relating dBm and...
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
Category: Analog dBm Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.