Radio Receiver Design

Several other quantities are also expressed in decibels. Although they do not fit the exact definition of a decibel because they are not power ratios, they are still useful for convenient representation of large ratios.
dBK is a temperature measurement. Its reference is 1K.
| (1.34) | |
| (1.35) | |
We will use dBK when we discuss amplifier noise, satellite communications and link budgets.
Convert 430 K to dBK.
Solution -
Using Equation 1.35,
| (1.36) | |
This is a measure of bandwidth. The reference is 1 hertz.
| (1.37) | |
| (1.38) | |
We will use dBHz when we discuss noise bandwidth and receiver sensitivity.
Convert 30 kHz to dBHz.
Solution-
Using Equation 1.4,
| (1.39) | |