Radio Receiver Design

Decibels enable the designer to calculate signal levels quickly. For example,
A 2-times increase in power.
| (1.40) | |
A doubling of power is a 3 dB increase.
A 2-times decrease in power.
| (1.41) | |
Halving the power means a 3 dB decrease.
A 4-times increase in power.
| (1.42) | |
A 4-times power increase means doubling the power twice and 3 dB + 3 dB = 6 dB.
A 4-times decrease in power.
| (1.43) | |
A 4-times power decrease means halving the power twice and -3 dB + -3 dB = -6 dB.
A 10-times increase in power.
| (1.44) | |
Table 1-1 summarizes these results.
| Power Ratio | Decibels |
|---|---|
| 10 -6 | -60 dB |
| 0.001 | -30 dB |
| 0.01 | -20 dB |
| 0.1 | -10 dB |
| 0.5 | -3 dB |
| 1.0 | 0 dB |
| 2 | 3 dB |
| 3 | 4.77 dB |
| 4 | 6 dB |
| 5 | 7 dB |
| 8 | 9 dB |
| 10 | 10 dB |
| 100 | 20 dB |
| 1000 | 30 dB |
| 10 6 | 60 dB |
Table 1-2 indicates that every 10 dB increase in a quantity represents a factor of 10 increase in that quantity. In other words, we gain an order of magnitude for every 10 dB increase. Also note that a decrease of 10 dB represents multiplying the quantity by 1/10, or we lose an order of magnitude.
| Power Level in dBm | Linear Power Level |
|---|---|
| -30 dBm | 0.001 mW = 1 ? W |
| -20 dBm | 0.01 mW = 10 ? W |