Reliability & Life Testing Handbook, Volume 2

Appendix B: Standardized Normal Distribution's Area Tables

Overview


USAGE

For z ? 3.0, entries are in abbreviated notation . - p, where

1 -F( z) = . 10 - p.

EXAMPLE 1:

Q:

X is normally distributed with mean ? = 27 and standard deviation ? = 4. What is the probability X will exceed 41?

Answers

Q:

z = (41 - 27)/4 = 3.50,

P( X ? 41) = 1 - F(3.50),

or

P( X ? 41) = 2.3263 10 -4 = 0.00023263.

EXAMPLE 2:

Q:

From Example 1, what is the probability that X will be less than 41?

Answers

Q:

P( X ? 41) = 1 - [1 - F(3.50)],

= 1 - 0.00023263,

or

P( X < 41) = 0.99976737.

z

1 - F ( z )

z

1 - F ( z )

z

1 - F ( z )

z

1 - F ( z )

0.00

0.50000

0.40

0.34458

0.80

0.21186

1.20

0.11507

0.01

0.49601

0.41

0.34090

0.81

0.20897

1.21

0.11314

0.02

0.49202

0.42

0.33724

0.82

0.20611

1.22

0.11123

0.03

0.48803

0.43

0.33360

0.83

0.20327

1.23

0.10935

0.04

0.48405

0.44

0.32997

0.84

0.20045

1.24

0.10749

0.05

0.48006

0.45

0.32636

0.85

0.19766

1.25

0.10565

0.06

0.47608

0.46

0.32276

0.86

0.19489

1.26

0.10383

0.07

0.47210

0.47

0.31918

0.87

0.19215

1.27

0.10204

0.08

0.46812

0.48

0.31561

0.88

0.18943

1.28

0.10027

0.09
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
Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.