Reliability & Life Testing Handbook, Volume 2

Appendix C: Percentage Points, F-distribution

This table gives the values of F such that


for selected values of m, the number of degrees of freedom of the numerator of F, or the first degrees of freedom; and for selected values of n, the number of degrees of freedom of the denominator of F, or the second degrees of freedom. The table also provides values corresponding to F( F) = 0.10, 0.05, 0.25, 0.025, 0.01, 0.005, 0.0025, 0.001 since F 1-? for m and n degrees of freedom is the reciprocal of F ? for n and m of degrees of freedom. Thus,


Table C.1: F(F) = 0.50

m

1

2

3

4

5

6

7

8

9

n

1

1.0000

1.5000

1.7092

1.8227

1.8936

1.9420

1.9771

2.0038

2.0247

2

0.6667

1.0000

1.1349

1.2071

1.2519

1.2824

1.3046

1.3213

1.3344

3

0.5851

0.8811

1.0000

1.0632

1.1023

1.1289

1.1481

1.1628

1.1741

4

0.5486

0.8284

0.9405

1.0000

1.0367

1.0616

1.0797

1.0933

1.1040

5

0.5281

0.7988

0.9072

0.9646

1.0000

1.0240

1.0414

1.0545

1.0648

6

0.5149

0.7798

0.8858

0.9419

0.9765

1.0000

1.0170

1.0297

1.0398

7

0.5057

0.7665

0.8710

0.9262

0.9602

0.9833

1.0000

1.0126

1.0224

8

0.4990

0.7568

0.8600

0.9146

0.9483

0.9711

0.9876

1.0000

1.0097

9

0.4938

0.7494

0.8517

0.9058

0.9391

0.9618

0.9780

0.9904

1.0000

10

0.4897

0.7435

0.8451

0.8988

0.9320

0.9543

0.9705

0.9828

0.9923

11

0.4864

0.7387

0.8398

0.8931

0.9261

0.9484

0.9644

0.9766

0.9861

12

0.4837

0.7348

0.8353

0.8885

0.9213

0.9434

0.9894

0.9715

0.9809

13

0.4814

0.7315

0.8316
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
Category: Inertial Measurement Units (IMU)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.