Reliability & Life Testing Handbook, Volume 2

List of Tables

Chapter 1: Reliability and Confidence Limits for One-shot Items OR Binomial (Bernoulli) Trials

Table 1.1: Individual terms of the binomial distribution [1].
Table 1.2: Cumulative binomial distribution terms for p values ranging from 0.05 to 0.95 for sample sizes up to n = 20 [2].
Table 1.3: Two-sided binomial confidence limits for a confidence level of 90% and sample sizes up to 100 [3].
Table 1.4: Two-sided binomial confidence limits for a confidence level of 95% and sample sizes up to 100 [3].
Table 1.5: Two-sided binomial confidence limits for a confidence level of 99% and sample sizes up to 100 [3].

Chapter 2: Comparing Two Lots Through Binomial Testing

Table 2.1: Binomial test of comparison table.
Table 2.2: Critical ? 2 values, at various levels of significance, 100 ?%, for tests of comparison for the binomial case.
Table 2.3: Application of Table 2.1 to Example 2-1.
Table 2.4: Critical lengths for Method 3.

Chapter 3: Suspended-Items Test, and Analysis of Field and Warranty Data

Table 3.1: Performance data of a car's accessory unit, including suspended items.
Table 3.2: Number of ways in which the second failure can occur in Position Number 2.
Table 3.3: Number of ways in which the second failure can occur in Position Number 3.
Table 3.4: Number of ways in which the third failure can occur in Position Number 3.
Table 3.5: Number of ways in which the third failure can occur in Position Number 4.
Table 3.6: Number of ways in...
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
Category: Turbidity Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.