Safety Instrumented Systems Verification: Practical Probabilistic Calculations

This appendix presents a reliability and safety analysis of a number of programmable controller architectures. The architectures chosen represent a majority of those implemented. The architectures are listed in Table F-1.
| Architecture | Number of units | Output Switches | Objective |
|---|---|---|---|
| 1oo1 | 1 | 1 | Base unit |
| 1oo2 | 2 | 2 | High Safety |
| 2oo2 | 2 | 2 | Maintain output |
| 1oo1D | 1 | 2 | High Safety |
| 2oo3 | 3 | 6 | Safety and Availability |
| 2oo2D | 2 | 4 | Safety and Availability |
| 1oo2D | 2 | 4 | Safety and Availability - biased toward Safety |
The architectures modeled in this appendix are the "generic" architectures. Actual commercial implementations may vary. While the architecture concepts are presented with programmable electronic controllers the concepts apply to sensor subsystems and final element subsystems.
This appendix uses material from Chapter 14 of the book Control System Safety Evaluation and Reliability by one of the authors (Ref. [1]).
[1]Goble, W.M. Control Systems Safety Evaluation and Reliability, Second Edition. ISA, 1998.