Safety Instrumented Systems Verification: Practical Probabilistic Calculations

1oo1D Architecture

Figure F-15 shows an architecture that uses a single controller channel with diagnostic capability and a second diagnostic channel wired in series to utilize the diagnostic signal to de-energize the output. This differs from the 1oo1 only in that the switch is wired in series with the output to de-energize the output on a diagnostic fault. This system represents an enhancement used for safety applications. Diagnostics allow a detected dangerous failure to be converted into a safe failure. In general, additional failure rates must be included in quantitative analysis to account for the extra diagnostic channel. In systems using external diagnostic control devices (like watchdog timers), additional failure rates for these external devices must be added to the single-board rates.


Figure F-15: 1oo1D Architecture

PFD Fault Tree for 1oo1D

The 1oo1D architecture has a second diagnostic channel that will de-energize when failures are detected by the diagnostics. Therefore, the only failures that cause system failure with outputs energized are dangerous undetected failures. The fault tree has only one failure group, DU, as shown in Figure F-16.


Figure F-16: PFD Fault Tree for the 1oo1D Architecture

The approximation equation derived from the fault tree for PFD is


The approximate equation for PFDavg is:


PFS Fault Tree for 1oo1D

Figure F-17 shows that a 1oo1D architecture will fail safely if the unit fails with SD, SU or DD failures.


Figure F-17: PFS Fault Tree for the 1oo1D Architecture

The approximation techniques can be used to generate a formula for probability...
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
Category: Protective Relays and Monitoring Relays
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.