Schaum's Outline of Theory and Problems of Analog and Digital Communications, Second Edition

6.6: STATISTICAL AVERAGES

6.6 STATISTICAL AVERAGES

A Expectation:

The expectation (or mean) of a r.v. X, denoted by E( X) or ? X, is defined by


The expectation of Y = g( X) is given by


The expectation of Z = g( X, Y) is given by


Note that the expectation operation is linear, that is,



where c is a constant (Prob. 6.45).

B Moment:

The nth moment of a r.v. X is defined by


C Variance:

The variance of a r.v. X, denoted by ? 2 X or Var( X), is defined by


Thus,


The positive square root of the variance, or ? x, is called the standard deviation of X. The variance or standard variation is a measure of the "spread" of the values of X from its mean ? X. By using Eqs. (6.72) and (6.73), the expression in Eq. (6.75) can be simplified to


D Covariance and Correlation Coefficient:

The ( k, n)th moment of a two-dimensional r.v. ( X, Y) is defined by


The (1,1)th joint moment of ( X, Y),


is called the correlation of X and Y. If E( X Y) = 0, then we say that X and Y are orthogonal. The covariance of X and Y, denoted by Cov( X, Y) or ? XY
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
Category: MRAM
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.