Small Signal Amplifier Design: A Collection from Applied Microwave & Wireless

Evaluation of Parasitic Parameters for Packaged Microwave Transistors

Understanding the effects of package inductance and capacitance helps you specify the right device for your application

By Oleksandr Gorbachov

Overview

From APPLIED MICROWAVE & WIRELESS, VOL. 11, NO. 4, APRIL 1999

At microwaves, the parasitic parameters of a package have a significant influence on the main output parameters of the semiconductor devices, such as diodes or transistors. But usually designers and users of these devices employ a simplified approach to the choice of a package, considering only a lumpedelement equivalent circuit without comparing their values confirmed to the individual parts of the real package. This can result in the choice of the incorrect package, and as a consequence, to a significant deterioration of operational parameters of the semiconductors. The work described in this article is an attempt to develop a suitable calculation approach to estimate the parasitic parameters of microwave transistor packages as accurately as possible.

Packages and Equivalent Circuit

The calculations were made for the low-cost RA ceramic package (Figure 1(a)) used for a wide class of L-band GaAs FETs [1]. The semiconductor FET chip 5 is placed on the metal base 4 in the alumina ceramic package 1. The metal contact 3 with the lead 2 of the package is connected with the bonding pad 7 of the chip by the gold wire 6 with a standard diameter d=0.0254 mm.


Figure 1: Packaged FETs: (a) the low-cost RA ceramic package; (b) metal-ceramic package.

The second metal-ceramic package considered is presented in Figure 1(b). This package...
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
Category: Active Band Pass Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.