Small Signal Microwave Amplifier Design

| 6.1 | Find the source stability circle for the NE76000 shown in Table 6-1 at 4 GHz. |
| 6.2 | Find the source and load stability circles for the NE76000 shown in Table 6-1 at 8 GHz. |
| 6.3 | Find the source and load stability circles for the NE76000 shown in Table 6-1 at 4 GHz. |
| 6.4 | Find the stability factor K of the Mitsubishi MGF1403 at 6 GHz where the S-parameters are S 11 = .933@ 108.3 S 21 = 1.928@72.3 S 12 = .046@15.5 S 22 = .724@ 81.6 . |
| 6.5 | Find the stability factor K and the stability circles of the Toshiba S8818 at 4 GHz where the S-parameters are S 11 = .92@ 69 S 21 = 2.34@112 S 12 = .047@43 S 22 = .63@ 52 . |
| 6.6 | Find the conjugate source and load match circle for the NE76000 shown in Table 6-1 at 14 GHz if it exists. |
| 6.7 | Find the conjugate match and maximum gain for the NEC 76000 shown in Table 6-1 at 8 GHz if it exists. |
| 6.8 | Find the maximum stable gain for the transistors in Problems 6.5 and 6.6. |
| 6.9 | Calculate the five power gains in a 50 ohm system as shown in Example 6.5 using a source impedance of 75 ohm and a 50 ohm load. |
| 6.10 | Calculate the four power gains as illustrated in Example 6.5 using a source impedance of 40 j20 ohm... |