Space-Time Coding: Theory and Practice

4.7: Generalized Complex Orthogonal Designs

4.7 Generalized Complex Orthogonal Designs

Similar to the case of real orthogonal designs, we generalize the theory of complex orthogonal designs to non-square matrices. We start with the definition of a generalized complex orthogonal design.

Definition 4.7.1

A generalized complex orthogonal design is a T N matrix with entries that are linear combinations of the indeterminate variables x 1, x 2, , x K and their conjugates such that

(4.76)

where I N is the N N identity matrix and ? is a constant.

Note that ? = 1 is possible by an appropriate normalization of elements. Also, multiplying a generalized complex orthogonal design by a unitary matrix results in another generalized complex orthogonal design. In other words, if is a generalized complex orthogonal design and U is unitary, that is U H U = I, then ? = U is also a generalized complex orthogonal design. This can be shown using the fact that . Similarly, ' = U is a generalized complex orthogonal design as well since

(4.77)

A STBC for any complex constellation can be constructed using a generalized complex orthogonal design. The number of transmission antennas is N. We assume that transmission at the baseband employs a signal constellation with 2 b elements. At time slot 1, Kb bits arrive at the encoder and select constellation signals s 1,
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
Category: Spherical Roller Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.