Standard Handbook of Electronic Engineering, Fifth Edition

INDEX

& command, 4.6
1NF ( see First normal form)
2B1Q line code, 17.71
2NF ( see Second normal form)
3NF ( see Third normal form)
4WS ( see Four-wheel steering systems)
8 mm helical-scan video recorders, 21.62 21.64, 21.72 21.74
8-level vestigial sideband modulation (8-VSB), 21.118, 21.121
8-VSB ( see 8-level vestigial sideband modulation)
31-mode transducers, 23.119
33-mode transducers, 23.119
36-pin connector, 6.51

A

AAC ( see Advanced Audio Coding)
AAL ( see ATM adaptation layer)
ABR ( see Available bit rate)
Abrasion, 3.58
Absolute pressure, 8.28
Absolute worst-case analysis, 3.79
Absolutely optimal code, 1.15
AC amplifiers, 15.18
AC current measurement, 25.14
AC impedance measurement, 15.43 15.44
AC link, 13.41
AC regulators, 13.69 13.72
power flow control with, 13.69 13.72
in static VAR generators, 13.71 13.72
AC servo amplifiers, 11.92 11.93
AC voltage measurement, 25.12 25.13
AC-3 decoding, 21.124, 21.132 21.133
ACATS ( see Advisory Committee on Advanced Television Systems)
ACC ( see Adaptive cruise control)
Accelerated life model, 3.46 3.47, 3.84
Accelerated life tests, 3.45
Acceleration:
and capacitors, 3.25 3.26
of quartz crystal devices, 5.24
Acceleration sensing devices, 24.21 24.23
Acceleration transducers ( see Accelerometers)
Accelerator klystrons, 7.31 7.32
Accelerometers, 8.10 8.12
automotive applications for, 24.22 24.23
as knock sensors, 24.25
piezoceramic, 24.25 24.26
piezoelectric, 8.12, 24.21 24.22
potentiometric, 8.11
reluctive, 8.11
servo, 8.11 8.12
strain-gage, 8.11
Acceptor impurities, 5.35
Access time, 18.44
Accuracy, 3.22, 15.3
Accutune magnetrons, 7.52
Acoustic amplifiers, 11.70 11.79
acoustoelectric interaction in, 11.70 11.71
bulk-wave, 11.72 11.73
piezoelectric materials in, 11.71 11.72
and SAW-amplifier analysis, 11.74 11.79
and stress waves in solids, 11.72
surface-wave, 11.73 11.75
Acoustic attenuation,...
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
Category: Accelerometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.