Analog Circuits: World Class Designs

Appendix B: Capacitor Coefficients for Lowpass Sallen-Key Filters

Robert A. Pease


Figure B-1: Schematic diagram of Sallen-Key filter for second order. Note that C2 is connected from the amplifier's + input to ground

Figure B-2: Schematic diagram of Sallen-Key filter for third order. Note that C2 is still connected from the amplifier's + input to ground. The capacitor C3 is connected from the nexus of R1 and R3 to ground. This circuit is used when odd orders are desired
Table B-1: Capacitor values for 0.01-dB Chebyshev lowpass Sallen-Key filters

Order (n)

C 1

C 2

2

1.4826

0.7042

4

1.4874

3.5920

1.1228

0.2985

6

1.8900

2.5820

7.0522

1.5249

0.5953

0.1486

8

2.3652

2.7894

4.1754

11.8920

1.9493

0.8196

0.3197

0.08672

(Refer to the circuits of Figures 6-10 and B-1, normalized to 1 ohm at f 3dB = 0.159 Hz; capacitors in Farads. Reprinted from Electronics, McGraw-Hill, Inc., Aug. 18, 1969.)

Table B-2: Capacitor Values for 0.1-dB Chebyshev lowpass Sallen-Key filters

Order (n)

C 1

C 2

C 3

2

1.638

0.6955

3

6.653

0.1345

1.825

4

1.900

4.592

1.241

0.2410

5

4.446

6.810

0.3804

0.1580

2.520

6

2.553

3.487

9.531

1.776

0.4917

0.1110

7

5.175

4.546

12.73

0.5693

0.3331

0.08194

3.322

8

3.270

3.857

5.773

16.44

2.323

0.6890

0.2398

0.06292

9

6.194

4.678

7.170

20.64

0.7483

0.4655

0.1812

0.04980

4.161

10

4.011

4.447

5.603

8.727

25.32

2.877

0.8756

0.3353

0.1419

0.04037

(Refer to the circuits of Figures 6-10, 6-11, B-1, and B-2, normalized to 1 ohm at...
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
Category: Active High Pass Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.