Elementary Fluid Mechanics

| problem 5.1 | Complex velocity Taking differential of a complex function F( z): d F = ? x Fd x + ? y Fd y, show the equalities of (5.55). |
|
| problem 5.2 | Stagnation-point flow Determine the stream-lines of two-dimensional velocity field given by v = ( u, v) = ( Ax, ? Ay) with A a real constant (Fig. 5.11). [The origin (0 , 0) is called the stagnation-point because v vanishes there.] Figure 5.11: Stagnation-point flow ( ?: stream function, ?: velocity potential). |
|
| problem 5.3 | Orthogonal net of a complex analytic function The expressions (5.58) define two families of equi-potential lines and stream-lines. Show mutual orthogonal-intersection of the two families. |
|
| problem 5.4 | Conformal property Suppose that we are given two complex planes z = x + iy and Z = X + iY , and that there is a point z 0 in the z plane and two points z 1 and z 2 infinitesimally close to z 0. The two planes are related by a complex analytic function Z = F( z), and the three points z 0 , z 1 , z 2 are mapped to Z 0 , Z 1 , Z 2 in the Z plane by F( z), respectively. Show that the intersecting angle ? |