Elementary Fluid Mechanics

| problem 11.1 | Bessel s differential equation Bessel s differential equation of the nth order is given by where n = 0 , 1 , 2 , (zero or positive integers). Show that this has a following power series solution A( r) = J n( r): where 0! := 1, 1! := 1, and k! := 1 2 k for an integer k > 0. [Note: Equation (11.29) corresponds to n = 1.] |
|
| problem 11.2 | Axisymmetric Gross Pitaevskii equation Axisymmetric Gross Pitaevskii equation is given by (11.31): Show that, (i) for small ?, |
|
Answers
| problem 11.1 | : We write the power series solution beginning from r p ( p: a positive integer) as Hence we find the relation between neighboring coefficients as If we set the first coefficient as c n = 1 /(2 n n!), we have These are consistent with the first... |