Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
Autotransformers

Autotransformers are a special type of power transformer with only one winding.

Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.

Isolation Transformers

Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.

Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.

RF Transformers

RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.

Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.

Single Phase Transformers

Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits.

Switch Mode Transformers

Switch mode transformers (switching transformers) are used mainly in switching power supplies and DC-DC converters. They provide a storage element for transferring energy from input to output in discrete packets as required in switching power supplies, regulators and converters.

Toroidal Transformers

Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking.

Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.