Help with Cutoff Machines specifications:
Operation
Back to Top
|
|
| ||
| Your choices are... | |||
| Bench Top | The cutoff machine sits on a workbench or is bolted onto a workbench. | ||
| Free Standing | The cutoff machine is a large and stands on its own. | ||
| Hand Operated | The cutoff machine is held with two hands and is portable. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Cutting type
Back to Top
|
|
| ||
| Your choices are... | |||
| Dry | The cutoff machine cuts without coolant or lubrication. | ||
| Wet | Water or other specialized fluid is used to cool and lubricate the blade and cutting piece during operation. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Power Source
Back to Top
|
|
| ||
| Your choices are... | |||
| AC Power | The cutoff machine is hardwired or plugged into an AC power circuit. | ||
| DC Power / Battery | The cutoff machine uses DC power or has its own battery usually rechargeable. | ||
| Gasoline | The cutoff machine uses a small combustion engine as its power source. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Specifications
Back to Top
|
|
| ||
| Blade Diameter | The outer diameter of the blades that the cutoff machine can use. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Cutting Capacity | The size of the work piece that is being cut. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Motor Power | The power of the motor or engine that runs the cutoff machine. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Miter Cutting
Back to Top
|
|
| ||
| Miter Cutting | The cutoff machine can cut intricate angles. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||