Help with System on a Chip (SoC) specifications:
Processor Core
Back to Top
|
|
| ||
| Your choices are... | |||
| ARM | ARM processors are developed by Advanced RISC Machines (ARM) based off RISC (reduced instruction set computer) architecture. | ||
| CISC | Microprocessors that use a complex instruction set computer (CISC) design provide variable length instructions, multiple addressing formats and contain only a small number of general purpose registers | ||
| RISC | Microprocessors that use a reduced instruction set computer (RISC) design process a few simple instructions rather than many complex ones in order to speed operations. | ||
| Other Core | The system has a specialty/other processor core. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Data Bus
Back to Top
|
|
| ||
| Your choices are... | |||
| 8 Bit | The system has an 8-bit data bus. | ||
| 16 Bit | The system has a 16-bit data bus. | ||
| 32 Bit | The system has a 32-bit data bus. | ||
| 64 Bit | The system has a 64-bit data bus. | ||
| 128 Bit | The system has a 128-bit data bus. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Interface
Back to Top
|
|
| ||
| Your choices are... | |||
| CAN | Controller area network bus (CANbus) is a high-speed serial data network designed for harsh electrical environments and real-time control applications. CANbus operates at data rates up to 1 Mbps and provides excellent error detection and confinement capabilities. | ||
| I2C | Inter-integrated circuit (I2C) bus is a two-wire, low-to-medium speed communication bus. | ||
| I2S | I2S, or inter-IC sound, is a serial bus that is used for digital audio signals. | ||
| PCM | PCM, or pulse-code modulation, is a digital signal created from a sampled analog signal. | ||
| SPI | Serial peripheral interface bus (SPI) is a synchronous full duplex bus. | ||
| UART | Universal asynchronous receiver/transmitters (UART). | ||
| USB | Universal serial bus (USB) is a four-wire, low-to-medium speed peripheral device connection to personal computers (PC), including keyboards, mice, modems, printers, joysticks, audio functions and monitor controls. The USB design is standardized by the USB Implementers Forum (USBIF), an organization that includes leading companies from the computer and electronics industries. | ||
| Other Interface | Other/specialty type of interface. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Specifications
Back to Top
|
|
| ||
| Clock Frequency | The frequency range of the device. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| ROM Size | Read-only memory (ROM) contains pre-programmed data and is either unchangeable or requires a special operation to overwrite. ROM retains data in memory when power is removed. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| RAM Size | Random access memory (RAM) can be read from or written to in a nonlinear manner. RAM derives its name from the fact that any byte of memory can be accessed randomly instead of sequentially. RAM does not retain data in memory when power is removed. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Number of I/Os | The total number of input, output, and I/O ports combined. An I/O port is a connection that is configured or programmed to provide data path between the device and external devices; it may be an input port or an output port, or it may be bi-directional. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Operating Voltage | The value as specified by level (Min-Typ-Max) of the direct supply voltage. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Operating Temperature | The value as specified by level (Min-Typ-Max) of the ambient temperature in which this device was designed to operate. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||