Announcements
First in our line of MIP TFTs, introducting a low power, MIP transflective TFT monochrome display for sunlight viewable, with backlight, for night viewing.
(read more)Looking for a high brightness TFT with 5-point capacitive touch panel and all-view screen? This TFT is great for many applications.
(read more)Meet the new addition to our Bar-type displays. Bar-Type TFT LCD displays are designed for use in narrow spaces where a standard display would not fit.
(read more)Bar-type displays are designed for use in narrow spaces where a standard display would not fit. They are suitable to be used in many applications including, but not limited to, portable medical devices, instrumentation, audio devices, security devices and appliance controls. They are available in various sizes and can be customized for your product requirements.
(read more)Small color displays with high brightness and contrast with IPS all-view, ideal for portable instruments used indoors or outdoors.
(read more)If you are looking for a vivid TFT display that is viewable in direct sunlight as well as indoors; this 3.5" TFT with 1000 nits and a contrast ratio of 500 - is an excellent choice.
(read more)SPI interface is typically used in smaller TFT LCD screens. However, if your design can benefit from SPI interface and you are looking for a 4.3” size with SPI interface, we have a display for you.
(read more)Most common TFT displays have an aspect ratio of 4:3 or 16:9. However in some products a bar type shape display is more desirable than the standard. Bar type LCD displays are a kind of LCD screen that has a long and narrow shape. They are suitable for displaying information in products with limited space.
(read more)ASI Displays is introducing a family of 7.0” TFT displays with HDMI interface, with a choice of Resistive or Capacitive touch screen panels as well as without touch screen panel. These are available with 800 x 480 or 1024 x 600 resolution. See chart below:
(read more)ASI has expanded our line of HDMI displays, These displays are a great choice for all of your industrial control and medical equipment needs. Contact us to explore your application needs.
Please check our website from time to time for updates on for additional HDMI displays.
All Shore Industries offers many displays suitable for vehicle aftermark...
(read more)ASI Displays is currently featuring ASI-T-40072A3MPN/A and ASI-T-40072A3MP6/A, a 4.0” square TFT, with IPS all view, and 720 X 720 resolution.
(read more)ASI Displays is offering a 10.25” TFT display with LVDS interface, IPS, 1280 x 480 resolution and high brightness.
(read more)Applications include any display that requires good viewing angles. Please see data sheet for ASI-T-240DA2MUND. Available now in production quantities. Contact ASI Displays if you have any requirement.
(read more)ASI Displays is presenting a 3.1” TFT display with MIPI interface, IPS All View, 480 x 800 resolution.
(read more)ASI Displays is featuring a 2.0” TFT display with 3W SPI+16Bit RGB or MIPI 2 Lane interface, IPS All View, 480 x 360 resolution.
(read more)ASI Displays is featuring a 2.0” TFT display with 4W SPI or MCU 8Bit interface, IPS All View, 240 x 320 resolution.
(read more)ASI Displays is introducing a new 2.8” TFT display with MIPI interface, IPS All View, 240 x 320 resolution.
(read more)All Shore Industries is featuring a 7.0” high brightness/high contrast IPS TFT with a 24-bit RGB interface and a brightness of 1,000 Nits, contrast ratio of 1,000, viewable in direct sunlight.
(read more)All Shore Industries’ ASI-T-1010JB5LN/D is a 10.1 in. high-brightness TFT display, viewable in direct sunlight and with IPS, all-view. It is ideal for industrial controls, video for automotive, POP displays, test instruments, medical instruments, and more. Resolution of 1024x600, LVDS interface, and brightness of 500 nits.
(read more)A notable addition to our industrial TFT display line is this 9.0” TFT. The ASI-T-900SAA10LN/A IPS all-view TFT, has a resolution of 1280 X 720, 1000 nits high brightness, an operating temperature of -30/+85 C° and storage temperature of -40/+90 C°. Great for indoor/outdoor industrial equipment with extreme temperature applications.
(read more)Color TFT display for handheld devices, 2.6” square
Introducing a 2.6” square TFT color display, ASI-T-2602A3SMN/D, suitable for portable devices. For those product designs where a “square look” is desired for the display, the ASI-T-2602A3SMN/D is a great choice. Offering a sharp contrast and good brightness resulting in a crisp look.
Features...
(read more)All Shore Industries is presenting a 3.5” TFT with IPS all view. Featuring ultra-wide Operating & Storage Temperatures -30/+85C, suitable for harsh temperature environments; with 1000 nits brightness, easily viewable in direct sunlight.
(read more)ASI Displays is introducing an 8.0” TFT display with 4-lane LVDS interface, full viewing angle, 1280 x 720 resolution and 1000 nits brightness.
(read more)All Shore Industries is featuring the ASI-T-430FA8A6/W, a 4.3” TFT color display with a resolution of 480 X 272, a high brightness of 800 nits, and a contrast ratio of 500. The operating temperature range is -20 to +70° C; storage temperature range is -30 to +80° C.
(read more)All Shore Industries provides a variety of displays suitable for use in extreme temperatures. Most are viewable in direct sunlight. These displays are perfect for various outdoor applications such as Outdoor POP and kiosks, building controls including intercom and entry for multi-unit apartment buildings, Industrial controls, aviation, tools and instrumentation for outdoors etc.
(read more)All Shore Industries is introducing the ASI-T-650MA8AN/W, 6.5” TFT Display with good contrast and high brightness – a preferred choice for outdoor usage. This display is further enhanced by its low power consumption and high image quality.
(read more)All Shore Industries is currently featuring our newer version of 1.54" TFT with a capacitive touch panel. ASI-T-1542A3MU6/AM features a capacitive touch panel, 240 x 240 pixel resolution; MCU interface. It offers luminance of 350 nits; 900 contrast ratio; 80/80/80/80 wide viewing angle in -20 to + 70C operating temperature. Please see data sheets for modules available...
(read more)All Shore Industries is introducing ASI-T-700JA5MP6/W, a 7.0” IPS all view TFT with 500 Nits brightness, and a contrast ratio of 800 – making for a sharp display viewable from all angles. This display includes a CTP touch panel.
(read more)ASI Displays is introducing a display for outdoor instrumentation; viewable in direct sunlight. ASI-T-283DAKCRN/A is a 2.83” TFT, with 240 X 320 resolution and 1,000 nits brightness.
(read more)All Shore Industries is introducing ASI-T-430MA8F6/A, a 4.3-inch TFT with capacitive touch panel, a resolution of 800 x 480, IPS all angle view, RGB interface, a brightness of 850 Nits with an extra wide operating temperature of -30C - +85C and storage temperature of -40C +85C.
(read more)All Shore Industries provides a variety of color TFT displays suitable for HVAC and Smart Home devices. These displays can be used for HVAC controls, smart home devices, as well as other applications.
(read more)All Shore Industries provides a variety of displays that are suitable for the automotive, ATV and motorcycle aftermarkets. These displays can be used for dashboard stats, stereo system interfaces, dashcams and vehicle monitoring products and more.
(read more)ASI Displays is showcasing a 4.3” TFT display with RGB interface, All View, 800 x 480 resolution and contrast of 700.
(read more)All Shore Industries is introducing ASI-T-7002814A3MPN/D
All Shore Industries’ new 2.4-inch IPS all-angle-view TFT offers an extra-wide operating temperature range of -30 to +80° C — with 1,000 Nits high-brightness and a contrast-ratio of 1500.
(read more)ASI Displays is featuring a high quality 7" TFT with resistive TP, and economically priced. The ASI-T-700MA3FT/D, has good viewing angles and a resolution of 800 (RGB) x 480 with a good contrast ratio of 500 and a luminance of 390 nits.
(read more)ASI Displays continues to feature a 5.0" TFT with integrated capacitive touch screen. The ASI-T-500MA6F5/D, with a luminance of 690 nits and a contrast ratio of 500:1, provides a bright 5.0" display, ideal for outdoor viewing.
(read more)ASI Displays is offering ASI-T-430FA2AT/AH, a 4.3” TFT with 480 X 272 resolution and resistive touch panel.
(read more)ASI Displays is featuring the ASI-T-350EA8RCY6/A, a 3.50” TFT, with 320 X 240 resolution and 850 nits brightness and capacitive touch panel.
(read more)ASI Displays is presenting a 4.3” TFT display with RGB vertical stripe interface, IPS, 480 x 272 resolution and capacitive touch.
(read more)ASI Displays is promoting a 7.0” TFT display with RGB interface, 12:00 View, 800 x 480 resolution and contrast of 500.
(read more)The ASI-T-700JA12LPCAP/A
All Shore Industries is introducing the ASI-T-500MA4F6/B, a high contrast 5.0” TFT Display featuring extra wide temperature, useful for outdoor POP displays, building security, intercom systems etc.
(read more)ASI Displays is currently featuring ASI-T-40072B3MP6/A a 4.0” TFT, with IPS all view, and 720 X 720 resolution with G+G CTP.
(read more)All Shore Industries is introducing the ASI-T-10101B2MP6/AT, an all-view, 10.1” TFT Display featuring a capacitive touch screen, G+G and 4-lane MIPI interface.
(read more)All Shore Industries is currently promoting the ASI-T-1010H2A2L6/A, a high definition WUXGA display with 1920 x 1200 resolution, IPS all-view, 10.1” TFT Display featuring a capacitive touch screen, and LVDS interface.
(read more)Now You Can Have the Best of Both World's... Low Cost Offshore Manufacturing with Domestic Program Management and Security
(read more)All Shore's US based engineers and designers can take your design concept and prepare a full production ready manufacturing package. Our low cost, high quality facilities in Asia will then produce any required tooling and manufacture your complete product per your schedule. Electronic, mechanical, and electro-mechanical products can all be produced by the All Shore team.
(read more)