-
Supplier: KEYENCE
Description: Features Live depth composition eliminates the need for manual focus adjustment High-resolution HDR function with increased resolution limits Easy Mode for quick access to advanced functions Integrates observation, image capture, and measurement capabilities for improved workflow Application
- Application: Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop
-
Supplier: ValueTronics International, Inc.
Description: -resolution viewing of an object magnified to many times its actual size. Additional Features: Classic American Optical StereoStar microscope pod with zoom range of 0.7x to 3x Choice of oculars and auxiliary lenses result in a total magnification range of 2.3x
- Application: Biological / Life Science
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low
- Application: Metallurgical, Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop, Research
-
-
Supplier: Hitachi High Technologies America, Inc.
Description: The dual-beam FIB-SEM integrates a high-performance 40 kV FIB column and an ultra-high-resolutio n Schottky field-emission SEM column. By using dedicated fabrication template patterns for automatic lift-out, fabrication processes from fiducial marking to specimen lift-out can be automated. For
- Application: Biological / Life Science, Medical / Forensic
- Grade: Research
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: Phenom-World BV
Description: The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images
- Application: Biological / Life Science
- Digital Display: Yes
- Grade: Benchtop
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel” technology, and high-resolution objective lens
- Application: Metallurgical, Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop, Research
-
Supplier: DigiKey
Description: Microscope, Portable 200x
- Microscope Type: Portable Field
- Total Magnification: 200 X
-
Supplier: Parco Scientific Company
Description: 30X Pocket Microscope
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Parco Scientific Company
Description: ; outline-width: 0px;"> 10x wide-field eyepieces with pointer (in one eyepiece) Choose from monocular, 90º dual view, 30º inclined binocular or trinocular head DIN achromatic objectives 4x (0.10 N.A.), 10x (0.25 N.A.), 40xR (0.65 N.A.), 100xR (1.25 N
- Application: Biological / Life Science
- Eyepiece Style: Binocular
- Grade: Student
-
Supplier: DigiKey
Description: Microscope, Portable 25x LED
- Microscope Type: Portable Field
- Total Magnification: 25 X
-
Supplier: DigiKey
Description: Microscope, Portable 50x LED
- Microscope Type: Portable Field
- Total Magnification: 50 X
-
Supplier: DigiKey
Description: Microscope, Portable 40x Illuminated
- Microscope Type: Portable Field
- Total Magnification: 40 X
-
Supplier: Nikon Metrology
Description: , light, and energy saving Compact body equal to an optical microscope Base unit: 330mm (W) x 490mm (D) x 430mm (H); 50 kg Utility: Single phase 100 V to 240 V, 50/60 Hz, 700 to 960 VA
- Application: Biological / Life Science
- Grade: Benchtop
- Microscope Type: Scanning Electron Microscope (SEM)
- Total Magnification: 10 to 60000 X
-
Supplier: ValueTronics International, Inc.
Description: -resolution viewing of an object magnified to many times its actual size. Additional Features: Stereo Microscope Zoom 1 to 4.4X The Carton NSZ44 is a Stereo Microscope.
- Application: Biological / Life Science
-
Supplier: Phenom-World BV
Description: The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure
- Application: Biological / Life Science
- Digital Display: Yes
- Grade: Benchtop
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PORTABLE MICROSCOPES High Power Yet Economical Microscopes Featuring Built-in Measurement Reticle and External Illuminator 3 Models Available: 40X, 60X and 100X FEATURES: Dual inch/metric glass scale Focusing by a smooth rack and
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PORTABLE MICROSCOPES High Power Yet Economical Microscopes Featuring Built-in Measurement Reticle and External Illuminator 3 Models Available: 40X, 60X and 100X FEATURES: Dual inch/metric glass scale Focusing by a smooth rack and
-
Supplier: ValueTronics International, Inc.
Description: : Zoom Stand: A Stand Illumination: Existing light The Bausch and Lomb STEREO ZOOM 4 is a Binocular Type Microscope with a Wide field 10X Eyepiece.
- Application: Biological / Life Science
-
Supplier: Traceable® Products
Description: -resistant ABS plastic. Zoom microscope comes with snap-on microscope slide holder accessory. Supplied with AA batteries and a vinyl carrying case (model 3356 only). Pocket-sized units measure 5-1/2 x 1-1/2 x 7/8 inches and weight is 3 ounces. Replacement battery Cat. No.
- Application: Metallurgical
- Eyepiece Style: Monocular
- Grade: Other
- Microscope Type: Portable Field, Other
-
Supplier: ValueTronics International, Inc.
Description: The STEREO ZOOM 4 is a Microscope from Leica. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications.
- Application: Biological / Life Science
-
Supplier: Evident Scientific
Description: The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished with our dual turret.
- Computer Interface: Yes
- Digital Display: Yes
- Eyepiece Style: Binocular, Trinocular
- Grade: Benchtop
-
Supplier: Foundrax Engineering Products, Ltd.
Description: illumination for accurate measurements and best agreement between operators x20 or x40 magnification Narrow nose for reading impressions where other microscopes will not fit LED light source gives superb optical clarity and with battery life proven in tests to give over 360
- Application: Measuring / Toolmaker
- Eyepiece Style: Monocular
- Grade: Other
- Microscope Type: Portable Field
-
Supplier: Nikon Metrology
Description: Nikon's new MM-200 Measuring Microscope is compact and lightweight with an affordable price for all who require precision and accuracy for measuring a variety of metal, plastic, and electronic parts in all industries; especially automotive and electronics. This powerful new microscope
- Application: Measuring / Toolmaker
- Computer Interface: Yes
- Eyepiece Style: Monocular
- Grade: Benchtop
-
Supplier: Titan Tool Supply, Inc.
Description: The FX - 6 is an inexpensive Industrial Microscope for broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process viewing. It is supplied with one pair each of 10X and 20X eyepieces for standard magnifications
- Application: Gemological, Measuring / Toolmaker, Metallurgical, Semiconductor Inspection
- Eyepiece Style: Binocular
- Grade: Benchtop
- Microscope Type: Stereomicroscope
-
Supplier: Phenom-World BV
Description: , rotary knob, power supply, pre-vacuum pump and standard sample holder are included. Unpack, install and it's ready for action without the need for a PC, laptop or other peripherals. Key Specifications Magnification range 20 - 100,000x Long-lifetime high
- Application: Biological / Life Science
- Digital Display: Yes
- Grade: Benchtop
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: Titan Tool Supply, Inc.
Description: The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations of
- Application: Measuring / Toolmaker, Metallurgical, Semiconductor Inspection
- Eyepiece Style: Binocular
- Grade: Benchtop, Research
- Microscope Type: Stereomicroscope
-
Supplier: Evident Scientific
Description: roughness from linear to planar. Non-contact, nondestructive, and fast No sample preparation required—simply place the sample on the stage and you're ready to measure. Features: The OLS5000 microscope’s advanced technology enables it to
- Eyepiece Style: Binocular
- Grade: Benchtop
- Image Analysis Processing Software: Yes
- Microscope Type: Laser / Confocal
-
Supplier: Titan Tool Supply, Inc.
Description: THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360° is possible on all adjustments with no limitations
- Application: Measuring / Toolmaker, Metallurgical, Semiconductor Inspection
- Eyepiece Style: Binocular
- Grade: Benchtop, Research
- Microscope Type: Stereomicroscope
-
Supplier: Evident Scientific
Description: contrast of each objective lens. The AL120 can also be adapted to other microscope models on a special order basis. Ergonomic Stage Options Quick release manual vacuum stage optimizes operator comfort and efficiency. X-Y control and wafer rotation are standard
- Application: Semiconductor Inspection
- Digital Display: Yes
- Eyepiece Style: Binocular
- Grade: Benchtop
-
Supplier: Titan Tool Supply, Inc.
Description: an upright image, optically correct from left to right so that the operator sees the workpiece with the microscope the same as without it, mistakes due to transposing or converting are eliminated. The x Series Centering Microscopes all come with hardened and ground 1/2" diameter
- Application: Measuring / Toolmaker
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR STEREO MICROSCOPE Dual Magnification With Dual Illuminators Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X This top quality stereo microscope offers superior performance for all industrial inspection
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR STEREO MICROSCOPE Dual Magnification With Dual Illuminators Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X This top quality stereo microscope offers superior performance for all industrial inspection
-
Supplier: Hitachi High Technologies America, Inc.
Description: beyond our imagination. The SU5000 FE-SEM has forever changed SEM operations. Ground-breaking computer-assisted technology from Hitachi, referred to as the EM Wizard, offers a new level of SEM operation and control. A robust "draw-out" specimen chamber accommodates large specimens (-200 mmf,
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: Mahr Inc.
Description: Measuring Microscope High quality optics for light intensive and sharp images Zoom lens with continuous variable magnification Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator Prism
- Application: Measuring / Toolmaker
- Computer Interface: Yes
- Eyepiece Style: Monocular
- Grade: Benchtop
-
Supplier: Edmund Optics Inc.
Description: 10 200X and 500X Magnifications Available Polarizer, UV, VIS, and IR Models Measurement and Comparison Software Included USB Digital Microscopes provide a broad range of functionality, flexibility, and portability, while also offering expanded capability
- Computer Interface: Yes
- Digital Display: Yes
- Total Magnification: 10 to 200 X
Find Suppliers by Category Top
Featured Products Top
-
to characterize without a very high-resolution system and optics capable of microscopic measurement. The Microscope Lens provides 5X or 10X magnification of images captured by high-resolution imaging systems to enable design manufacturers to ensure accurate subpixel layouts, shapes, and RGB color (read more)
Browse Datasheets for Radiant Vision Systems -
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
-Field 1X Relay Lens System Avantier has developed a high-performance, large-field 1X pupil relay lens featuring an externally accessible pupil. This non-focal, wide-field lens architecture allows scanning mirrors or fast steering (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
-speed photonics and micro-optics alignment applications. With 500µm linear travel in X, Y, and Z, a rotational range of 3° in θX, θY, θZ, and true parallel-kinematic 6-DOF motion, the novel platform establishes a new standard for compactness, dynamic performance, and (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
super-resolution fluorescence microscopy. The U-781 XY stage provides 128x86mm travel, is equipped with 10nm resolution linear encoders for direct position measurement at the platform, and is compatible with inverted microscopes of the four leading microscope manufacturers. U-781 includes a high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
about being able to see what you are making. At Protomatic, we have an array of equipment including vision systems, a 3D microscope, and optical and video-based microscopes. This equipment varies from 10x-200x focal power. Additionally, we use special equipment such as light fibers to apply light to (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Traveling wave tube X-ray tube assembly Electrosurgical instruments Implantable packaging and feedthrough Gas detector Microscope (TEM, SEM) High-voltage feedthrough High-temperature feed component Radio frequency feedthrough Photoelectric and power tubes Laser tube Thyristor Diode (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
, composites, inks, paints, adhesives and many other products. An economical and relatively simple piece of mixing equipment, its primary purpose is to incorporate powders into liquid and break down particle agglomerates to produce a fine stable dispersion. Running at tip speeds of around 5,000 (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
array of equipment including vision systems, a 3D microscope, and optical and video-based microscopes. This equipment varies from 10x-200x focal power. Additionally, we use special equipment such as light fibers to apply light to the hardest to see areas. For small features, we can measure (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
More Information Top
-
Technical Division quarterly progess report, July 1--September 30, 1977
Precipitate from Freshly Stored HLLW (scanning electron microscope at 5000X magnification) .
-
Effect Of Added Si On The Resistivity Of Co And Ni Films
Examination undet an optical microscope at 5000x showed that the thicker the film, the higher the temperature was at which the film balls up.
-
Surface film effects on drop tube undercooling studies
Oxide-free specimens are characterized by shiny surfaces, with no observable features under the scanning electron microscope at 5000X .
-
Effect of Sulphur and Manganese on Nucleation of Corrosion Pits in Iron
Second- ary electron image (scanning electron microscope ) 5000X .
-
Experimental Investigations On The Oxidation Of Cobalt Disilicide(CoSi2)
After each annealing step the samples were examined under an optical microscope at 5000x .
-
SEMIANNUAL PROGRESS REPORT OF THE LIGHT-ARMOR MATERIALS PROGRAM.
A: Prepared on the scanning electron microscope ( 5000X ).
-
Laboratory simulation of high-level liquid waste evaporation and storage
Undissolved Solids from Evaporated Simulated HLLW (scanning electron microscope at 5000X magnification).
-
Change in the ultrastructure of stallion spermatozoa under the effect of cryopreservation
Under large electron microscope magnification 5000X –25000X, the structure of a spermatozoon and its organelles and their integrity can be examined in detail [3–8].
-
Development of a sintering methodology through abnormal glow discharge for manufacturing metal matrix composites
Characterization of the interface between TiC particles and the matrix is performed by chemical microanalysis, to thereby images are taken in the scanning electron microscope at 5000X , in the mode of backscattered electrons with an acceleration voltage of 20kV and spot size…
-
1. INTRODUCTION
Specimens were allowed to dry and examined with a transmission microscope at 5000x magnification to determine mitochondrial arrangement and at 40000x magnification to assess the integrity of cristae.
Indicates content that may require registration and/or purchase.