Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70
- Number of Bits (Stages): 1 bits
- Operating Current: 50 mA
- Clock Frequency: 35 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Texas Instruments
Description: Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70
- Number of Bits (Stages): 1 bits
- Operating Current: 75 mA
- Clock Frequency: 35 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BiCMOS, HIGH FREQUENCY, ULTRA LOW NOISE, CLOCK BUFFER / MULTIPLIER / DIVIDER MONOLITHIC SILICON
-
-
Supplier: Newark, An Avnet Company
Description: LOGIC, FREQ DIVIDER 24STG, 16DIP; Frequency:2.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, DIVIDER/DIGITAL TIMER; No. of Inputs:5; Clock Frequency:30MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR/DIVIDER, -40 TO 85DEG C; Frequency:60MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSLRoHS Compliant: Yes
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Power Dissipation: 160 milliwatts
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Package Type: DIP
-
Supplier: Integrated Device Technology
Description: The 548-05 is a low-cost, low-jitter, high-performace clock synthesizer designed to produce x16 and x24 clocks from T1 and E1 frequencies. Using IDT ’s patented analog/digital Phase- Locked Loop ( PLL ) techniques, the device uses a crystal or clock input to synthesize popular communications
- Supply Voltage: 3.3 to 5 volts
- Output Frequency: 24.704 to 49.152 MHz
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
-
Supplier: Maury Microwave
Description: The HX4920 Frequency Divider is a digital divide-by-4 architecture covering input signals of 4GHz to 24GHz while maintaining signal integrity. The HX4920 also incorporates a low phase noise amplification circuit to maintain the phase noise of an RF signal at useable power
- Clock Frequency: 4,000 to 24,000 MHz
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Lectrosonics, Inc. Standard Digital Hybrid 100 mW belt pack transmitter The latest digital/analog hybrid technique is presented in a classic Lectrosonics wireless belt-pack transmitter. 24-bit digital audio is combined with optimized FM to create unprecedented audio quality and
- Features: Wireless Microphone
-
Supplier: ValueTronics International, Inc.
Description: The 11403 is a 1 GHz, 8 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Aditional
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT digital stroboscopes provides reliable and accurate speed measurements as well as stop-motion diagnostic inspection. A rotary encoder enables quick, precise frequency setting from 30 to 20,000 flashes per minute. The crystal-controlled circuitry eliminates drift and allows
- Flash Rate Range: 30 to 20,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.1 ±FPM
- Flash Duration: 50 µs
- User Interface Type: Analog
-
Supplier: Renesas Electronics Corporation
Description: ISL6269B has a 1.5ms digital soft-start and can be started into a pre-biased output voltage. A resistor divider is used to program the output voltage setpoint. The ISL6269B can be configured to operate in Continuous Conduction Mode (CCM) or Diode Emulation Mode (DEM), which improves
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms Dual-channel Oscilloscope with 3.8" (97mm) color LCD display Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle,
- Bandwidth: 20 MHz
-
Supplier: Laurel Electronics LLC
Description: frequency, rate, period, square root of rate, up or down total, arithmetic functions, simultaneous rate and total, phase angle, batching, and custom curve linearization. Laureate Digital Panel Meters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Transcat, Inc.
Description: Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in 16-channel logic analyzer and
- Bandwidth: 200 MHz
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available) 24 bits of digital I/O Four and eight bit ports independently selectable for I/O All 24 I/O lines buffered by transceivers on the card I/O buffers can be enabled/disabled under program control Pull-ups on I/O lines
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available) 24 bits of digital I/O Four and eight bit ports independently selectable for I/O All 24 I/O lines buffered by transceivers on the card I/O buffers can be enabled/disabled under program control Pull-ups on I/O lines
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in 16-channel logic analyzer and
- Bandwidth: 100 MHz
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) 96 Lines of Digital Input/Output Four and Eight Bit Ports Independently Selectable for Inputs or Outputs All 96 I/O Lines Buffered by Transceivers on the Card* I/O Buffers can be Enabled/Disabled under
- Number of ports: 96
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Richardson RFPD
Description: The ADF4356 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. A series of frequency dividers at another frequency output permits operation
- Frequency Range: 53.125 to 6,800 MHz
- Phase Noise (@ 10kHz): -135 dBc/Hz
- Features: Other
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 70 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8” WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and
- Bandwidth: 100 MHz
-
Supplier: Richardson RFPD
Description: The ADF4157 is a 6 GHz fractional-N frequency synthesizer with a 25-bit fixed modulus, allowing subhertz frequency resolution at 6 GHz. It consists of a low noise digital phase frequency detector (PFD), a precision charge pump, and a programmable reference divider.
- Category: Development Board
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
-
Description: primarily intended for television and sound signals operating between about 5 MHz and 3 300 MHz. The frequency range is extended to 6 000 MHz for distribution techniques that replace wired cords with a wireless two-way communication inside a room (or a small number of adjacent rooms) that
-
Description: input signal. When a change of signal format from digital to digital (e.g. from QPSK to QAM) (e.g. as in ETSI EN 300 473) or from digital to analogue (e.g. from DVB-S/S2 to AM-VSB or DVB-T/T2 to AM-VSB) is made at the headend, the summation of the impairments that produce a
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: 1-slot MMS module 0.01-20 GHz frequency range, when combined with 70340A Divided lowband for low phase noise and broadband noise The Agilent 70341A frequency extension module extends the low end frequency range of the 70340A 1 to 20 GHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Richardson RFPD
Description: clock and, with an on-chip clock divider, time interleaves the two ADC cores (each running at one-half the clock frequency) to achieve the rated 500 MSPS. By using the SPI, the user can accurately adjust the timing of the sampling edge per ADC to minimize the image spur energy. The ADC
- Resolution: 8 bits
- Sample Rate: 500,000 kSamples/Sec
- Input Voltage Range (Vpp): 1.7 to 1.9 volts
- Package Type: CSP
-
Supplier: Richardson RFPD
Description: output. A series of frequency dividers at another frequency output permits operation from 53.125 MHz to 6800 MHz. The ADF5356 has an integrated VCO with a fundamental output frequency ranging from 3400 MHz to 6800 MHz. In addition, the VCO frequency is connected to
- Supply Voltage: 3.3 volts
- Output Frequency: 53.125 to 13,600 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD
Conduct Research Top
-
Smart Computing Article - Jump-Start Your Internet Connection With DSL
increases. Most telephone lines are divided into 247 different channels, each capable of carrying a signal. Voice calls typically are modulated at frequencies of 4KHz and lower and use several channels. Because DSL requires a higher
More Information Top
-
Clock Generators for SOC Processors
Mechanism of Jitter in digital frequency dividers .
-
Phase Lock Loops and Frequency Synthesis
… 4.1 A Simple Switch 8.4.2 Ring Modulators 8.4.3 Sampling Phase Detectors 8.4.4 Digital Phase Detectors 8.5 Frequency Dividers 8.5.1 Regenerative Frequency Dividers 8.5.2 Digital Frequency Dividers 8.6 Digital Circuits …
-
Nanoelectronic Mixed-Signal System Design > Mixed-Signal Circuit and System Simulation
The Verilog model of a digital frequency divider is shown in Algorithm 9.21 [205, 283].
-
Power supply noise conversion to phase noise in CMOS frequency digital divider
.4bsrract - A digital frequency divider is a state machine that synthesizes a frequency sub multiple of a reference signal.
-
Over-60-GHz design technology for an SCFL dynamic frequency divider using InP-based HEMTs
This is the highest operation frequency ever reported for a broad-band digital frequency divider .
-
CMOS Fractional-N Synthesizers
M. McClure, “Residual phase noise of digital frequency dividers ”, Microwave Journal, pp. 124–130, Mar. 1992.
-
2008 Index IEEE Microwave and Wireless Components Letters Vol. 18
Self-Oscillation Free 0.35 m Si/SiGe BiCMOS X-Band Digital Frequency Divider ; LMWC July 2008 473-475 .
-
90 GHz operation of a novel dynamic frequency divider using InP/InGaAs HBTs
We present 90-GHz operation of a 1/8 digital frequency divider IC fabricated with InPfInGaAs HBTs having a current gain cutoff frequency (f,)of over 150GHz and a maximum oscillation frequency (f,, .
-
Superconductor digital receiver components
In this paper, we present the digital frequency divider as a part of the PLO and the digital quadrature mixer.
-
A mm-wave frequency divider
The output of the mixer was amplified and fed to a digital frequency divider .
Indicates content that may require registration and/or purchase.