Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Pfaltz & Bauer, Inc.
Description: Nickel powder
-
Supplier: Oerlikon Metco
Description: Experience you can trust For over 35 years, we have manufactured high-quality nickel powders. We supply nickel-clad composite powders with metallic and non-metallic cores ranging in size from 20 to over 300 µm. You can rely on our long-standing experience manufacturing
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A5277 Ni CAS#:7440-02-0 F.W.:58.69 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:9/III Descriptions: Specification TEST 1. Assay (metals basis) 99.998% Properties No properties.
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Gold Powder, Nickel Coated
- Features: Gold / Gold Alloy, Non-ferrous - Any Type
- Type: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm
- Overall Length: 0.000003149608 to 0.00000393701 inch
- Tensile Strength (UTS, Break): 47,862.15698787501 psi
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Newark, An Avnet Company
Description: 4G AFB CVR, FLUSH, NICKEL POWDER
-
Supplier: Newark, An Avnet Company
Description: 2G AFB CVR, INSERT, NICKEL POWDER
-
Supplier: Newark, An Avnet Company
Description: 2G AFB CVR, FLUSH, NICKEL POWDER
-
Supplier: Accuris
Description: POWDER, PLASMA SPRAY, NICKEL ALUMINUM POWDER TYPE I, COMPOSITION G, CLASS 2
-
Supplier: Newark, An Avnet Company
Description: 2G TILE FF CVR, NICKEL POWDER
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Other, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Supplier: Accuris
Description: POWDER, NICKEL-CHROMIUM/ALUMINUM COMPOSITE
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: Accuris
Description: POWDER, NICKEL-CHROMIUM/ALUMINUM COMPOSITE (METRIC)
-
Supplier: ESAB Welding and Cutting Products
Description: Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: Accuris
Description: POWDER, YTTRIUM, ALUMINUM, NICKEL-CHROMIUM (METRIC)
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM F3 ALLOY 270 WIRE DESCRIPTION Alloy 270 is a high purity grade of nickel and has a low base hardness and high ductility. It is essentially free from nonmetallic inclusions. This alloy is typically made by powder
- UNS Number: 2,270
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 16,000 psi
- Elongation: 50 %
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Supplier: Metalor Technologies USA Corporation
Description: Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
Supplier: ASTM International
Description: This specification covers the magnetic property requirements of 50 nickel-50 iron soft magnetic parts fabricated by powder metallurgy techniques in the sintered or annealed conditions, intended for parts that require high magnetic permeability, high electrical resistivity, low coercive
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
Supplier: Metal Powder Products Company
Description: Metal Powder Products Company is a full service company that offers complete design and engineering services, as well as process and product development from prototype through production. MPP has considerable experience with both ferrous and non-ferrous powder metal materials, and
- Density Ratio: < 85% T.D., 85% to 90% T.D., 90% to 99% T.D., Fully Dense, Open Porosity Material
- Material Type: Aluminum, Brass / Bronze, Copper, Nickel Alloy, Stainless Steel, Steel
- Services Offered: Assembly Services, Design Assistance, Heat-treating, High Volume Production, Oil Impregnating, Resin / Plastic Impregnating, Secondary Machining, Sinter Brazing, Sinter Hardening, Tool / Mold Making
- Forming Process: Mechanical Pressing, Sintering
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
Supplier: Hyperion Materials & Technologies
Description: Coated microcrystalline CBN powders with exceptional thermal conductivity that provides improved surface integrity in the grinding of hardened alloy steels, tool steels, and nickel- and cobalt-based superalloys.
- Type: Grinding
-
Supplier: Chivine Resources, Inc.
Description: Black nickel oxide (BNO) is produced from a unique process that starts with high quality carbonyl nickel powder and results in an exceptionally pure product.
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A5409 NiSnO3•2H2O CAS#:12035-38-0 F.W.:261.43 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
- Features: Other
- State of Matter: Powder
Find Suppliers by Category Top
Featured Products Top
-
high precision for seamless integration into your systems. Surface treatments like anodizing, powder coating, and nickel plating further enhance their durability and thermal performance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
and bottom plates (standard color RAL 7035 or customizable), while the rear plate is available in powder-coated or nickel-coated options, and the handle features colorless oxidation. The supply includes the front plate, side plates, top and bottom plates, and handle for easy assembly and (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities, agriculture and construction machine, pipe joint, Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
assembly with steel, plastic, or rubber components. Surface Finishing: Anodizing, painting, powder coating, e-coating, polishing, tin/nickel plating, vibration (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
indoors and outdoors, then we can apply a heavy Cosmoline based coatings such as Tectyl Nox Rust X-110 which meets MIL standard MIL-C-16173 E and offers years of indoor storage capability. We also offer Powder Coating options for both small and large springs with in (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Additive Manufacturing (AM) Metal Powders Require Careful Packaging
3D printing has revived the demand for an ancient niche product, namely powdered metal. These extraordinary and expensive materials such as nickel, titanium, cobalt but also graphene, require special packaging. CurTec supplies plastic screw top drums to various manufacturers of metal powders which
More Information Top
-
ZNCTA2000P203
Both vapormetallurgical and hydrometallurgical methods are used for producing pure nickel powders .
-
ZASMHBA0001515
The production of nickel powders by the decomposition of nickel carbonyl dates back to a process developed in 1889 by Ludwig Mond and his coworkers Carl Langer and Friedrich Quincke.
-
Magnetic field activation of SMP networks containing micro nickel (Ni) powder
The shape memory composite was filled by nickel powder , and the nickel powder was treated by silane coupling agent.
-
Effects of nickel on the sintering behavior of Fe-Ni compacts made from composite and elemental powders
However, when coarse nickel powder was added, expansion was observed due to the presence of large pores around nickel powders.
-
Materials, Mechanical Engineering and Manufacture
The Preparation of CaZrO3 Coating Ultra-Fine Nickel Powders via Chemical Deposition .
-
Characterisation of electroless nickel plated titanium powder
Furthermore, the mixed titanium– nickel powder was also sprayed.
-
Biotechnology, Chemical and Materials Engineering
Facile Fabrication of Nanosized Nickel Powder via Solid-State Reaction at Low Heat and its Catalytic Performance .
-
A new approach to the hazard classification of alloys based on transformation/dissolution
In this study we applied the T/DP for the 1st time to several economically important metals and alloys: iron powder, nickel powder , copper powder, and the alloys Fe‐2Cu‐0.6C (copper =2%, carbon = 0.6%), Fe‐2Ni‐0.6C, Stainless Steel 304, Monel, brass, Inconel …
-
Nonporous magnetic materials as enzyme supports: Studies with immobilized chymotrypsin
Precipitated Fe304(Fisons Ltd., Loughborough, England), nickel- zinc ferrite powder (Mullard Ltd., London), Type 123 nickel powder (William Rowland Ltd., Sheffield, England), 50:50 iron-nickel alloy powder (BSA Metal Powders Ltd., Birmingham, England), and stainless steel powder (S. Fry & Co …
Indicates content that may require registration and/or purchase.