-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909285-AD1887JST-REEL Series: SoundMAX® Operating Temperature Range: 0°C ~ 70°C Features: Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete
- TJ: 0 to 70 C
- Features: Codec, Other, Sensor Interface
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 859412-AD1980JSTZ-REEL Series: SoundMAX® Operating Temperature Range: 0°C ~ 70°C Features: Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status:
- TJ: 0 to 70 C
- Features: Codec, Other, Sensor Interface
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909282-AD1835AS Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits
- TJ: -40 to 85 C
- Features: Other
- Package Type: QFP
- Device Type: Sensor Interface
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909622-AD71023CSZ Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
- Device Type: Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4223/24
- Supply Voltage: 5 V
- Features: Codec
- Package Type: SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CODEC STEREO 6-DAC 20B 48LQFP / Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7) Product overview: AD1980JST from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 16 bits
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CODEC 4/ADC DIFF OUT 64-LQFP Product overview: AD1937WBSTZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and
- Pin Count: 64
- Resolution: 24 bits
- Power Dissipation: 429 milliwatts
- Input Voltage Range (Vpp): 3 to 3.6 volts
-
Supplier: Cirrus Logic, Inc.
Description: The CS4220 and CS4221 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4220/21
- Supply Voltage: 5 V
- Features: Codec
- Package Type: SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voiceband Audio Codec 64-Pin CSP-BGA Product overview: AD6521ACA from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and
-
Supplier: Cirrus Logic, Inc.
Description: The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CODEC 24BIT ADC/DAC 64-LQFP Product overview: AD1939YSTZRL from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and
- Pin Count: 64
- Resolution: 24 bits
- Power Dissipation: 429 milliwatts
- Input Voltage Range (Vpp): 3 to 3.6 volts
-
Supplier: Cirrus Logic, Inc.
Description: WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Key Features 40 MHz/66DMIPS, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces USB 2.0-compliant full-speed
- Clock Speed: 40 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 16 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: MCU - Ultra low power, high performance MCU based on the dual core CPU (Arm® Cortex®-M4 and Arm® Cortex®-M0+), 1024 KB of on-chip Flash, 288 KB of SRAM, Quad-SPI external memory interface, built-in hardware and software security features, rich analog, digital, and communication
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Qorvo's PAC55710 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Vds (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52700 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation small appliances, tool, consumer devices, and industrial equipment – by adding the lowest (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC55723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and Vds Sensing for added safety. This application controller (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC55713 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
DRIVER NEEDED: Sony? For a sony vaio PCV-V300G (Windows XP Home) - Free Drivers Download | Request and Support Forums
Taking these apart to get at the integrated chip is worse than disasembling a laptop, but doing so shows the actual AC 97 codec ... AD1981B (L). You driver is extracted into AD1981B@SIS7012 folder, then in your device manager select that folder and the … Manufacturer = Analog Devices, Windows XP, Model AD1981B .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: Analog Devices AD1981B (Windows XP Professional)
Codec Information : Manufacturer : Analog Devices Model : AD1981B Is the AD1981B sound chip integrated on the motherboard or is it add-on?
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: Analog Devices AD1981B (Windows XP Professional)
Codec Information : Manufacturer : Analog Devices Model : AD1981B Is the AD1981B sound chip integrated on the motherboard or is it add-on?
-
Comparative Analysis Tool (HP)
Ethernet Controller - Single Chip Solution, Integrated 10/100/1000Base-T Transceiver & MAC, PCI Interface I/O Controller - Super I/O Device Analog Devices Codec - Audio, 20-Bit PCM DAC, Variable Sample Rate Audio, AC '97 2.3 Compatible Logo, AD1981B , JSTZ, #0510 0.2, 628276.1 .
-
DRIVER NEEDED: Analog Devices AD1981B (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Codec Information : Manufacturer : Analog Devices Model : AD1981B Is the AD1981B sound chip integrated on the motherboard or is it add-on?
-
DRIVER NEEDED: intel Intel 82801DB ICH4 - AC'97 Audio Controller [A-1] (Windows XP Professional) - Free Drivers Download | Request and Support Forums
If it contains a IBM 8304 LAL motherboard, it will have an ADI 1981A CODEC sound chip . DRIVER NEEDED: IBM Analog Devices AD1981B (L) @ Intel 82801EB ICH5 - AC'97 Audio Controller [A-2/A-3] (Windows XP Professional) [IDE] .
-
DRIVER NEEDED: AMERICANMEGATRENDS MOTHERBOARD M6TWG VER 1.2 INTEL CHIPSET (Windows 98) [IDE] - Free Drivers Download | Request and Support Forums
Analog SoundMAX AD1881 AC97 codec ---- Chip # --------------- File name required ------------ URL DRIVER NEEDED: IBM Analog Devices AD1981B (L) @ Intel 82801EB ICH5 - AC'97 Audio Controller [A-2/A-3] (Windows XP Professional) [IDE] .
-
DRIVER NEEDED: Analog Devices AD1981B (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Is the AD1981B sound chip is integrated on the motherboard and is not add-on? DRIVER NEEDED: Analog Devices AD1981B (Windows XP Professional) [IDE] DRIVER NEEDED: Analog Devices Analog Devices 1816 Codec (WDM) (Windows 98) [PCI / ISA] .
-
Aros/Platforms/x86 support - Wikibooks, open books for an open world
The AC97 chips were designed to be pinout interchangeable so that the sound support could change easily … Avance Logic (now Realtek) ALC100 and ALC101 codec Analog Devices first AC97 Analog Devices SoundMax(TM) AD1981B codec .
-
Spreadsheet - NEC LAVie LL970 BOM Analysis
SMD Flat Chip Analog Microcontroller - I/O Devices Codec - AC'97 SoundMAX®, Stereo Full-Duplex Logo, AD1981B , JSTZ, #502 0.2, 579123.1 .
Indicates content that may require registration and/or purchase.