Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Continental Hydraulics
Description: VED*MJ PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 210 gpm (800 l/min) Description Continental Hydraulics VED
- Agency / Standard: ISO
- Media Description: Hydraulic Fluid
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
-
Supplier: Continental Hydraulics
Description: VED*MG PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description The VED*MG pilot operated 4-way proportional
- Agency / Standard: ISO
- Media Description: Hydraulic Fluid
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
-
Supplier: Micromeritics
Description: volumetric systems. Accelerates delivery of the analysis gas because sample uptake controls the rate at which the gas is delivered to the sample. This results in a surface area analyzer that is as fast as the physics of adsorption allows The use of a servo valve to control the
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, SPC Software / Capability
- Property Analyzed: Surface Area - Specific, Surface Area - Total
- Test Media / Material: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Fuel, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials, Other
-
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air valve
-
Supplier: Cole-Parmer
Description: : less than 1 microliter to 40 millileter per minute • accommodates syringe sizes from 0.1 mL to 10 mL • No O-ring, eliminates a potential chemical compatibiltiy issue Control software allows for greater flexibility while working around your lab. With a wi-fi enabled device (and
- Maximum Discharge Flow: 1.19E-7 to 0.0158 GPM
- Power Source: AC Powered
- Type Of Pump: Syringe Pumps
-
Supplier: Cole-Parmer
Description: : less than 1 microliter to 40 millileter per minute • accommodates syringe sizes from 0.1 mL to 10 mL • No O-ring, eliminates a potential chemical compatibiltiy issue Control software allows for greater flexibility while working around your lab. With a wi-fi enabled device (and
- Maximum Discharge Flow: 1.19E-7 to 0.0158 GPM
- Power Source: AC Powered
- Type Of Pump: Syringe Pumps
-
Supplier: Enfield Technologies
Description: ..5 or 0..10 Vdc. In addition, the D1 also accepts PWM signals with frequencies greater then 2kHz. With a wide range of power supplies accepted, 12 or 24 Vdc, the D1 can accommodate different user requirements. Thanks to the digital closed loop current control implemented by software
- Configuration: Panel Mount, DIN Rail
- Continuous Output Current: -1.1 to 1.1 amps
- Features: Self-Diagnostics
- Mode of Operation: Digital Position Feedback
-
Supplier: Technical Toolboxes, Inc.
Description: and several 2-phase methods. Multiple pipe databases, including non-cylindrical pipes. Flexible pipe sizing routines, and ability to ignore non-standard sizes. Advanced equipment sizing and rating facilities (flow meters, control valves, etc). Built-in flash
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
-
Supplier: Haida International Equipment Co., Ltd.
Description: one set Measuring the displacement High pressure pump one set Proportion Valve one set Electro-hydraulic servo valve one set Optional accessories Shearing accessories one set Annex Brief introduction STC300 Control
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Description: , high flow system Compact size Includes all the features of ER5000 Series (0.1% accuracy, onboard PID loop, free software) ER5110 System: Venting (not captured) or non-venting Fast responding, low pressure, low flow system Suitable
- Actuation: Manual / Hand, Electro-pneumatic
- Flow (Cv): 0.0600 to 0.7000
- Media: Gas, High Purity Gas
- Number of Ports/Ways: 2
-
Supplier: SAE International
Description: A control oriented model of a Dual Clutch Transmission was developed for real time Hardware In the Loop (HIL) applications. The model is an innovative attempt to reproduce the fast dynamics of the actuation system maintaining a step size large enough for real time applications. The
-
Supplier: RS Components, Ltd.
Description: interface and BlueControl software. â?¢ Maintenance manager and error list. â?¢ Two universal inputs. â?¢ Day & Night display shows plain text and bargraphs. â?¢ Manual gain scheduling. â?¢ Self-Tuning to the setpoint without
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 2 outputs
- Temperature Controller Type: Thermocouple Controller
-
Supplier: RS Components, Ltd.
Description: The ControlMaster CM10 is a flexible, universal 1/8 DIN PID process controller. Detailed process information is presented clearly on the CM10s full-colour TFT display and an intuitive operator interface simplifies configuration and operation. Scalable in both hardware and software
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 2 outputs
- Temperature Controller Type: Thermocouple Controller
-
Supplier: RS Components, Ltd.
Description: The ControlMaster CM50 is a flexible, universal 1/8 DIN PID process controller. Detailed process information is presented clearly on the CM50s full-colour TFT display and an intuitive operator interface simplifies configuration and operation. Scalable in both hardware and software
- Control Signal Output: Switch / Relay Output, Serial / Digital, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 5 outputs
- Temperature Controller Type: Thermocouple Controller
-
Supplier: RS Components, Ltd.
Description: interface and BlueControl software. â?¢ Maintenance manager and error list. â?¢ Two universal inputs. â?¢ Day & Night display shows plain text and bargraphs. â?¢ Manual gain scheduling. â?¢ Self-Tuning to the setpoint without
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 3 outputs
- Temperature Controller Type: Thermocouple Controller
-
Supplier: Quantachrome Instruments
Description: independently controlled stations. Individual temperatures and ramp rates. Software controlled temperature profiles. Windows® based software with custom degas parameter programming capability. Built in cold trap for clean vacuum. Built in
- Computer Interface: Yes
- Degasser Type: Vacuum Degasser
- Display Type: Digital Numerical Display
- Local Interface: Digital Front Panel
-
Supplier: Agilent Technologies - Vacuum Products
Description: communication protocols for easy integration Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure) Vent valve and cooling fan driving to get full vacuum system control Universal voltage (100–240 V)
- Form Factor: Stand-Alone
- Special Capabilities (if required): Pressure Controller
- Standards and Compliance: RoHS Compliant
- User Interface: Ethernet / Networkable
-
Supplier: Agilent Technologies - Vacuum Products
Description: 232/RS485 communication protocols for easy integration Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure) Vent valve and cooling fan driving to get full vacuum system control Universal voltage
- Form Factor: Stand-Alone
- Standards and Compliance: RoHS Compliant
- User Interface: Ethernet / Networkable
-
Supplier: Peerless Boilers
Description: burner, spark ignition, safety relief valve, and the Dungs Gas Valve - Venturi System ensure safe, efficient operation. The PI-399 - offers 95% combustion efficiency in a commercial-size boiler. The Pinnacle® boiler is as quiet as most home appliances. As with all Peerless®
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 93000 BTU/hr
- Type: Hot Water
-
Supplier: Marposs Corp
Description: , minimizing superfluous volumes and increasing the speed and sensitivity of the tests. It can be also connected to an HMI terminal with 4.3” touchscreen display, supplied with a dedicated software. PERFORMANCES Its minimal size, together with the high performances, make
- Computer Interface Options: Serial Interface
-
Supplier: Peerless Boilers
Description: return temperatures, flame signal and fan speed (firing rate) for enhanced boiler serviceability. A switch to "service mode" enables contractors to manually control the firing rate. An optional interface module allows for modulating sequencing of multiple boilers and the capability of
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 16000 BTU/hr
- Type: Hot Water
-
Supplier: Gilson Company, Inc.
Description: and vacuum controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve
-
Supplier: Gilson Company, Inc.
Description: and vacuum controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve
-
Supplier: HydraForce, Inc.
Description: What can you control with the new ECDR valve drivers from HydraForce? Anything that your imagination can dream up. These new drivers are our most versatile products yet to join the ExDR family. With a moderate amount of I/O, these devices are right-sized for transmission
-
Supplier: Data Device Corporation (DDC)
Description: Requirements, Eliminates Need for Costly Hardware/Software Updates Available in Multiple Configurations: Single Board Control/Drive Integrated Solution Dual Board Small Form Factor Provides Smaller Footprint Controller Board Only; for Use with External Power Drive
- Communication Standards: CANbus, RS232, RS422, RS485, TTL
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 75 amps
- Features: Home / Limit Switch Input
-
Supplier: Newport MKS
Description: be used to upgrade and replace other vendors’ gauges in OEM applications without changing system software. The Series 970B has up to three mechanical relays which can be used for process control, examples are interlocking valves or pumps.
- Sensor Technology: Other
- Type: Gauge
-
Supplier: Newport MKS
Description: measurement. Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on
- Sensor Technology: Other
- Type: Gauge
-
Supplier: Gefran
Description: learning of configuration operations and reduces software development time • A Function and Function Block library (developed by Gefran) is available, with functions such as: - Linearisation of analogue signals - Ramp generator - PID control - PID control for valves
-
Supplier: Newport MKS
Description: and to provide real time pressure measurement. Three included mechanical relays can be used for process control like interlocking valves or pumps. DualMag transducers combine cold cathode inverted magnetron and MicroPirani thermal conductivity MEMS sensor technologies. The MicroPirani
- Display: Digital
- Sensor Technology: Other
- Type: Gauge
-
Supplier: Newport MKS
Description: measurement. Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on
- Display: Digital
- Sensor Technology: Other
- Type: Gauge
-
Supplier: Caterpillar Oil & Gas
Description: system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, remote fan control, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) Cooling System
- Application: Industrial
- Displacement: 15.2 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4/EU Stage IV
-
Supplier: Caterpillar Oil & Gas
Description: system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, remote fan control, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) Cooling System
- Application: Industrial
- Displacement: 9.3 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4/EU Stage IV
-
Supplier: Caterpillar Oil & Gas
Description: harness, automatic altitude compensation, power compensated for fuel temperature, remote fan control, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) Cooling System
- Application: Industrial
- Displacement: 12.5 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4/EU Stage IV
-
Supplier: Laurel Electronics LLC
Description: and valley capture, real-time computer interfacing, and control applications. Peak and valley values are automatically captured and can be viewed using Laurel’s free Instrument Setup Software (compatible with Windows PCs) or transmitted as serial data. Digital signal filtering modes
- Depth: 143 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
- Display Type: Numeric Display
Find Suppliers by Category Top
Featured Products Top
-
Solartron is pleased to announce the recent acquisition of Gagesoft inc a leading provider of metrology software for quality control. The existing products Gagemate Pro and GageMate Lite are rebranded as Orbit Gauge Software Pro and Orbit Gauge Software Lite. The (read more)
Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme temperatures, and critical process control systems. Key Features (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi’s New LOCPOWER Control Valve Selected as Finalist in 2024 AHR Innovation Awards Bonomi’s new LOCPOWER™ control valve was recently selected as a Finalist in the 2024 AHR Expo (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Resistance Wide Control Rangeability up to 50:1 Compatible with Pneumatic Diaphragm and Piston Actuators Key Specifications Valve Size: 3/4"–16" (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The HCB series pressure control valves are ideal for demanding industrial applications, providing top-tier performance with a balanced and cage-guided plug design. They are capable of handling high-pressure drops, large flow ranges, and severe conditions (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Product Showcase and Marketplace
the optimum compliance solution. Get our Pharma Alert newsletter download white papers, or register for a Part 11 seminar. Cashco, Inc., manufacturer of control valves and regulators, introduces Cv Calc, a powerful software program that can run on Windows 95/NT, 98 ME, and TXP platforms. Cv Calc allows users
-
The 5 Key Advantages of Magnetic Latching Solenoids
applications. Compact size allows battery operation. Installed battery software reduces overall power usage. If you are purchasing a solenoid valve for your unique application, talk to Johnson Electric's experienced solenoid distributors and manufacturer reps for more information on the solenoids
More Information Top
-
ISA CNTRL VALVES - Control Valves
A Partial Listing of Publishers of Control Valve Sizing Software .
-
Software Controls Valve Sizing and Selection Tool
Software Controls Valve Sizing and Selection Tool .
-
Programmable microfluidic platform for spatiotemporal control over nanoliter droplets
In this paper, we have successfully proposed and demon- strated the use AssayMark software programmable micro- valve controller for controlling the size and motion of nanoliter droplets inside microfluidic channels.
-
An automated detection system for large vehicle-bombs
Software driven valve control maximizes collection efficiency for varying vehicle sizes .
-
Direct FuelCell/Turbine Power Plant
Sizing calculations for control valves were made using Flowserve’s “Performance” software program.
-
Hydropneumatic Suspension Systems
This allows better tuning of the software param- eters to the properties of the suspension hardware such as control valves , cylinder sizes , available fluid flow for level readjustment etc.
-
Bubble masks for time-encoded imaging of fast neutrons
… bubble mask is simple, since mechanical motion is replaced by gravity-driven bubble propagation; it is flexible, since arbitrary bubble patterns can be generated by a software - controlled valve actuator; and it is … … the tubing and bubble size can be tuned for …
-
Multiparametric flow system for the automated determination of sodium, potassium, calcium, and magnesium in large-volume parenteral solutions and concentrated ...
The system involved the use of five solenoid valves under software control , allowing the establishment of the appropriate flow conditions for each analyte, that is, sample size , dilution, reagent addition, and so forth.
-
Advanced Designs and Researches for Manufacturing
For the action instruction such as controlling the motor start and stop, changing position of reverse valve, controlling the opening size of proportional valve , and other actuators, these controlling signals were connected to … … interface by Simense Prodave software package controlled by the …
-
The research of anti-surge control on air separation compressor
The control software is using fuzzy PID, a more advanced control algorithms, automatic adjustment the anti-surge valve to control the size of opening, to prevent the effect of surge by PID.
Indicates content that may require registration and/or purchase.