Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Standards and Technical Documents - INSTALLATION PROCEDURES - PIN/PLUG EXPANSION TYPE -- SAE AIR3277Supplier: Accuris
Description: INSTALLATION PROCEDURES - PIN/PLUG EXPANSION TYPE
-
Supplier: Accuris
Description: BOSS - PLUG/PIN, EXPANSION TYPE HOLE PREPARATION
-
Supplier: TFC Ltd.
Description: Unique all plaster one piece fastener Uses standard riveting tools Ideal for acrylic or thermal expansion applications Attractive appearance Non - corrosive & non - conductive Broad range of applications Materials: Body - Nylon 66, Pin - Acetal Colour: Black
- Rivet Type: Other
-
-
Supplier: Accuris
Description: PIN, EXPANSION - CRES, 303, SHORT, UNS S30300 (STABILIZED TYPE)
-
Supplier: Accuris
Description: PIN, EXPANSION - CRES, 303, LONG, UNS S30300 (STABILIZED TYPE)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center
- Diameter / Size: 0.2500 to 1 inch
- English or Metric: English
- Length: 0.5000 to 4 inch
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, Round Locating Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center
- Diameter / Size: 0.2500 to 1 inch
- English or Metric: English
- Length: 0.5000 to 4 inch
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, Round Locating Pin
-
Supplier: VersaLogic Corporation
Description: formats such as PC/104, the extremely compact SPX format does not require a stacking connector or a position in the expansion stack. Connected by a single 14-pin cable to any SPX-enabled base board, SPX expansion modules can be mounted in any position, up to two feet from the
- AC Voltage Input: Yes
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- DC Voltage Input: Yes
-
Supplier: Nelson Fastener Systems
Description: The new Six Gunner™ output expansion module allows you to simultaneously connect 6 guns to one output of a Nelweld 4000 or Nelweld 6000. Each gun setting can be preprogrammed by a Nelweld preset. The Six Gunner automatically selects the appropriate preset prior to each weld, allowing
- Arc / Resistance Processes: Stud / Nut Welding
- Equipment Type: Welding Equipment
- Output Power Capability: DC Output
-
Supplier: Lika Electronic
Description: Incremental encoder with expansion flange Pin compatible connector with market product Sin/cos output with absolute CD track Tapered shaft for precise installation For gearless motors, elevators
- Count Rate: 300 kHz
- Diameter or Width: 2.56 inch
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -4 to 212 F
-
Supplier: Advantech
Description: The UNOP-1000K is a PCIe type communication card which is compatible with UNO-4673A, UNO-4683 and ECU-4784, can support PCIe expansion interfaces. With 2500VDC isolation protection design and single function support, the UNOP-1000K is robust for use in industrial environment, like smart
- Form Factor: ExpressCard
-
Supplier: DigiKey
Description: Grove to Pin Interconnect Adapter Grove Platform Evaluation Expansion Board
-
Supplier: Lee Co. (The)
Description: when additive manufacturing housings need access points for sub-components, Lee Plugs continue to be the simplest, most successful method to seal drilled holes for critical applications. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to
- Material: Aluminum
-
Supplier: Lee Co. (The)
Description: manufacturing housings need access points for sub-components, Lee Plugs continue to be the simplest, most successful method to seal drilled holes for critical applications. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the
- Material: Aluminum
-
Supplier: Lee Co. (The)
Description: manufacturing housings need access points for sub-components, Lee Plugs continue to be the simplest, most successful method to seal drilled holes for critical applications. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the
- Material: Aluminum
-
Supplier: Lee Co. (The)
Description: manufacturing housings need access points for sub-components, Lee Plugs continue to be the simplest, most successful method to seal drilled holes for critical applications. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the
- Material: Aluminum
-
Supplier: Microstar Laboratories, Inc.
Description: one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These
-
Supplier: DigiKey
Description: FLOPPY DISK FEATHERWING 34 PIN
- Manufacturer: Other
-
Supplier: DigiKey
Description: KITRONIK PIN BREAKOUT FOR THE RA
-
Supplier: DigiKey
Description: 4PIN to Grove Interconnect Adapter M5Stack Platform Evaluation Expansion Board
-
Supplier: DME Company
Description: Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is
- Diameter / Size: 0.2500 to 0.5000 inch
- English or Metric: English
- Length: 3 inch
- Material: Other
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing in sizes up to and including 4 in. (102 mm) in outside diameter. Note 1-For tubes of sizes greater than 4 in. in outside diameter, the following flattening test, as
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing in sizes up to and including 4 in. (102 mm) in outside diameter. Note 1-For tubes of sizes greater than 4 in. in outside diameter, the following flattening test, as
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing with an inside diameter of 0.125 in. (3.2 mm) and greater or an outside diameter up to and including 4 in. (102 mm). Note 1-For tubes of sizes with an inside
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing with an inside diameter of 0.125 in. (3.2 mm) and greater or an outside diameter up to and including 4 in. (102 mm). Note 1: For tubes of sizes with an inside
-
Supplier: Aitech Defense Systems, Inc.
Description: .1 Compliant, J4 is Wired as per PICMG 2.3 Rev.1.0 Specification Front Panel Area for PMC I/O IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slot PICMG 2.0, Rev 3.0 Compliant All 64 PMC I/O Pins Routed to J2 Connector Conduction- and Air-cooled Versions Three (3) Ruggedization Levels
-
Supplier: Advantech
Description: environment, like smart substation. 120 Pin Connector for UNO-4673A/83/ECU-478 4 Series Bus Type: PCI-104, Mini-PCIe (reserved) Expansion
-
Supplier: Advantech
Description: , like smart substation. 120 Pin Connector for UNO-4673A/83/ECU-478 4 Series Bus Type: PCI, Mini-PCI (reserved) Expansion
- Product Type: Bus Interface / Adapter Module
-
Supplier: Microstar Laboratories, Inc.
Description: to 50 kHz Each MSXB 067 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis
-
Supplier: Classic Automation LLC
Description: Siemens Simatic ET 200X - EXPANSION MODULE EM 141 FOR ET 200X, IP66/67 8 DI 24V DC, 5- PIN, M12, WITH SINGLE- CHANNEL PORT, 1 CHANNEL PER M12 CONNECTOR, FOR ALL BASIC MODULES
-
Supplier: Classic Automation LLC
Description: Siemens Simatic ET 200X - EXPANSION MODULE EM 141 FOR ET 200X, IP66/67 8 DI 24V DC, 5- PIN, M12, WITH SINGLE- CHANNEL PORT, 1 CHANNEL PER M12 CONNECTOR, FOR ALL BASIC MODULES
-
Supplier: Classic Automation LLC
Description: Siemens Simatic ET 200X - SIMATIC DP, EXPANSION MODULE EM 141, ET 200X, 8DI 24V DC, 5- PIN M12, DOUBLE- ASSIGNEMENT PROTECTION IP65, FOR ALL BASIC MODULES
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382140-103110042 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Connectivity Package: Bulk Function: Expansion Board Contents: Board(s) Utilized IC / Part: BCM2711, G2406s, RTL
- Category: Development Board
-
Supplier: Classic Automation LLC
Description: Siemens Simatic ET 200X - 2AO,+/- 10V,0(4)- 20MA, 12BIT+SGN WITH DIAGNOSIS BY CHANNEL 2- WIRE CONNECTION, 2X5- PIN M12,
-
Supplier: ELMA Electronic Inc.
Description: -Express configuration supported). 64 I/O pins of the Pn6 connector are routed to the VPX P2 connector P2 connector; cabling scheme compliant with VITA 46.9 X8d+X12d+X24s (X38s+X8d+X12d possible on demand) PMC Configuration : 4 lanes are routed from the VPX backplane to a PCIe
- Bus / Form Factor: Other
- Carrier Class: Non-intelligent Carrier
- Carrier Type: PMC
- Modules Specification: Bus Width: 32-bit, Other
Find Suppliers by Category Top
Featured Products Top
-
The Industry Standard in Expansion Compensators for the Control of Pipe Expansion & Contraction in Water/Steam Systems. Keflex is the only manufacturer utilizing this superior square design that eliminates anti (read more)
Browse Flexible Expansion Joints Datasheets for Kelco Industries -
automatically connect to a string of carts, tow to and leave them at new location. The AGVs just reverse under the lead cart, lock to it by extending a pin into plastic block attached to the underside of the cart then, switch to forward travel to transport the cart string to a new destination. (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
KPRGB-Series Miniature 4-Pin RGB Illuminated Pushbutton Switches Expansion of the popular KP Series Pushbuttons with the 4-Pin RGBP Pushbuttons. Features 4 terminals and an improved profile for soldering specifications of 410ºC @ 4 seconds for 2 cycles (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
SPIROL is pleased to announce the expansion of their Solid Pin Product Line to include the new Series BP100 Press-N-Lok™ Pin. The new Press-N-Lok™ Pin was designed to permanently retain two plastic components to each other. The pin has (read more)
Browse Dowel Pins Datasheets for SPIROL -
-board Debug UART to USB converter and 10/100/1000 Gb Ethernet communication interfaces, FMC HPC connector that is compatible with a wide range of existing add-on cards, and two 60-pin dual row connectors that provide additional IO expansion options. All powered from a single 12VDC input (adapter included) with onboard +3.3V/+5V/2.5V/1.8V power supplies. (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC -
The Lee Plug is a cylindrical plug with a tapered hole part way through its center and numerous small grooves on its outside diameter. It is slipped into a reamed counterbore in the product. A tapered pin is then driven into the plug until the ends of the pin and the plug are flush with each (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
Single 204-pin SO-DIMM up to 8 GB DDR3L 1866 MHz SDRAM Supports HDMI/DP++, eDP (co-lay dual-channel 48-bit LVDS) Supports 1 F/S Mini-PCIE expansion slot, M.2 E-Key slot, 2 COMs (RS-232, RS-422 or 485), 4 USB 3.0, and dual LAN Supports eMMC 32GB on board (read more)
Browse Computer Motherboards Datasheets for Advantech -
Two internal zero-pin oscillators On-chip crystal oscillator/external clock input Watchdog timer module Missing clock detection circuitry Peripheral Interrupt Expansion (PIE) block that supports all peripheral interrupts Three 32-bit CPU timers (read more)
Browse IC Interfaces Datasheets for Acme Chip Technology Co., Limited -
plastic from excessive compressive loads generated by the tightening of the bolts. This informative seminar will cover: An overview of various types of Threaded Inserts for Plastics including: Press-In, Expansion, Self-Tapping, Heat/Ultrasonic and Molded (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Core™ i7 processor, Intel QM170 PCH chipset, rich I/O including six USB 3.0, two GigaLAN, two RS-232/422/485, and one RS-422/485 (pin header) ports, as well as DVI-I and HDMI display interfaces, the UNO-3283G/3285G is designed to deliver high-performance computing and maximum flexibility for (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
Conduct Research Top
-
Using the PC/104-Plus (PCI) Interface for System Expansion Cards
, such as VersaLogic's Pentium-class Jaguar board, allows high speed expansion boards to be added to the stack in the same way as lower-speed ISA boards. In order to take advantage of this high speed interface, designers will need to better understand the characteristics of the PC/104-Plus bus
-
I/O Expansion Using the MCP23X08 and PIC10F202
This application note discusses using the MCP23008 and MCp23S08 GPIO Expanders with a 6-pin PIC10F202 microcontroller unit (MCU). The discussion is based on the MCP23X08 Evaluation Board, P/N:MCP23008DM. An I/O expander is used to increase the I/O capability of microcontrollers. The microcontroller
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
with EiC acquisition SanDisk led booming solid-state flash market in 2003 May 30 to June 5 Europe pins hopes on EU expansion Acer concedes tablet computer isn't catching on Freescale joins European environmental group Seagate, Sun take separate steps to cut costs Intel narrows Q2 sales guidance at upper
-
Interfacing a 4x4 Matrix Keypad with an 8-Bit GPIO Expander
expansion using pin (INT), which will be explained in detail later. 2 C TM and SPI. Theystandard serial interfaces such as I Interrupt-On-Change Feature are especially useful in applications where pin count is limited on the microcontroller unit (MCU) or if remote The MCP23X08 devices have one
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Aptix, Mentor appeal dismissal of Quickturn case TI's Burr-Brown acquisition makes waves in analog-IC market IBM prepares ramp of low-k/copper, wins converts to spin-on, says researcher Embedded DRAM finds second wind in networking chips Analog Devices packs faster DACs in smaller 28-pin packages
More Information Top
-
http://www.nxp.com/documents/data_sheet/PCA9518.pdf
Using multiple PCA9518 parts, any width hub (in multiples of five)1 can be implemented using the expansion pins .
-
http://www.nxp.com/documents/data_sheet/PCA9518A.pdf
Using multiple PCA9518A parts, any width hub (in multiples of five)1 can be implemented using the expansion pins .
-
ITER prototype divertor cassette fabrication, integration and final assembly
No weld-shrinkage movements were seen with the expanded pin method used to attach the dome.