-
Supplier: Rhenium Alloys, Inc.
Description: . Rod That Redefines Performance Introducing your prime source for high performance refractory metal Rod and Wire products, with a broad range of sizes and customized solutions. Rod (bar) sizes up to 6” in diameter. Featuring precise metallurgy, manufacturing and
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: G.L. Huyett
Description: Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications.
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Tool Steel (UNS T)
- Overall Length: 36 to 144 inch
- Processing / Finish: Ground / Machined, Polished
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served:
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Processing / Finish: Vacuum Arc Melted (E, VAR, etc.), Powdered Metal (Compacted)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating, Other
- Coil Stock / Wire Rod: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Length: 0.5000 to 24 inch
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Resistance Alloy / Heating, Other
- Coil Stock / Wire Rod: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Length: 0.5000 to 24 inch
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". .
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 72 inch
- Overall Width / OD: 0.2500 inch
- Performance Features: Specialty / Other
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". .
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 72 inch
- Overall Width / OD: 0.8750 inch
- Performance Features: Specialty / Other
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". .
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 36 inch
- Overall Width / OD: 0.6250 inch
- Performance Features: Specialty / Other
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". .
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 36 inch
- Overall Width / OD: 1.25 inch
- Performance Features: Specialty / Other
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Alloy: Yes
- Elongation: 6 to 12 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 0.3750 to 2.5 inch
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, MRO (Repair / Resurfacing), Resistance Alloy / Heating, Other
- Matrix Metal / Alloy: Non-ferrous, Refractory / Reactive (W, Mo, Ta, Zr)
- Processing / Structural: Powdered Metal (Compacted)
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: H.M. Hillman Brass & Copper
Description: Length specified by client
- Alloy: Yes
- Clad / Bimetal: Yes
- Elongation: 42 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
-
Supplier: Plansee SE
Description: PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Thermo Shield
Description: Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use.
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Width / OD: 0.0200 to 5.59 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Princess Auto Limited
Description: Aluminum Round Rod
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 96 inch
- Overall Width / OD: 0.5000 inch
- Processing / Finish: Other
-
Supplier: Mi-Tech Metals
Description: Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density
- Alloy: Yes
- Applications: Chemical / Materials Processing, Wear Parts / Tooling, Other
- Elongation: 8 %
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Accuris
Description: German Language - ROD AND TUBE-PRESSES FOR NON-FERROUS METALS AND THEIR TOOLS; GENERALITIES
-
Supplier: Washington Alloy Co.
Description: Sizes and Packaging All sizes are packaged in 50 lb. cartons. Applications USA Chamfer Rods are used for gouging, beveling and veeing out of excess metal in ferrous and nonferrous materials. This rod is most commonly used for removing old weld metal and sharp edges
-
Supplier: MicroGroup
Description: Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request.
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Width / OD: 0.0930 to 2 inch
- Processing / Finish: Annealed
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Quorum Technologies
Description: A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Ed Fagan, Inc.
Description: -- where other conductive metals such as copper or silver evaporate/erode under electronic arc conditions Tungsten’s high density gives it a strong capacity to absorb X-rays and gamma radiation making it useful in radiation shielding applications. And, Tungsten is an excellent material for
- Applications: Wear Parts / Tooling, Other
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Length: 36 to 72 inch
- Overall Width / OD: 0.0250 to 7 inch
-
Supplier: Ed Fagan, Inc.
Description: A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals.
- Applications: Electronics / RF-Microwave
- Controlled / Low Expansion Alloy: Yes
- Elongation: 30 %
- Features: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths and forms, including
- Capabilities: Welding, Grinding, Coiling / Spring Making
- Location: North America, United States Only, Northeast US Only, Southern US Only, Midwest US Only
- Materials: Ferrous Metals, Nonferrous Metals
- Secondary Capabilities: Tool Making, Anodizing, Black Oxide, Electroplating, Painting / Powder Coating
-
Supplier: Bunting Bearings, LLC
Description: Powdered Metal Solid Bronze Bars. Many sizes available.
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 2 to 6.5 inch
- Overall Width / OD: 0.2500 to 8 inch
- Processing / Finish: Powdered Metal (Compacted)
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E
- Applications: MRO (Repair / Resurfacing), Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Semi-finished Shape / Mill Stock, Fabricated Parts / Shapes, Rod / Round Bar Stock
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear, Other
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Length: 36 to 72 inch
- Overall Width / OD: 0.0250 to 7 inch
-
Supplier: Materion Corporation
Description: Pre-melted evaporation cones and discs Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes
- Alloy: Yes
- Applications: Electronics / RF-Microwave, Other
- Nonferrous Metals: Non-ferrous - Any Type, Specialty / Other (UNS M)
- Shape / Form: Rod / Round Bar Stock, Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 10 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Finish: Other
- Inch: 3/8"
- Length: 120 inch
- Metallic: Other
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures.
- Alloy: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Length: 75 to 144 inch
- Overall Thickness: 1.00E-3 to 2 inch
-
Supplier: Indium Corporation
Description: Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Overall Length: 4.25 inch
- Overall Thickness: 1 inch
-
Supplier: Hoover Steel, Inc.
Description: Hot Rolled Rounds Other sizes available upon request. Half Round available upon request.
- Applications: Construction & Building / Architectural
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G)
- Processing / Finish: Hot Rolled
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 144 inch
- Overall Thickness: 0.0938 to 1.12 inch
- Overall Width / OD: 0.0938 to 1.12 inch
-
Supplier: National Bronze & Metals Inc.
Description: Copper Chromium Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
- Applications: Resistance Alloy / Heating
- Coil Stock / Wire Rod: Yes
- Elongation: 13 to 20 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: Brinell hardness at 500 kg load 225
- Alloy: Yes
- Elongation: 12 %
- Hollow / Tube Stock: Yes
- ID: 4 inch
Find Suppliers by Category Top
Featured Products Top
-
found with Section II C of the code - 2015 ASME BPVC-II C - SECTION II: MATERIALS - PART C - SPECIFICATIONS FOR WELDING RODS, ELECTRODES, AND FILLER METALS Section II Part C covers (read more)
Browse Datasheets for Accuris -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
, manufactures monolithic refractories for the iron, steel, non-ferrous metals, minerals processing and glass markets. Combined with our application systems and measurement innovations, Minteq products and systems help manufacturers increase productivity and lower overall costs. Minteq offers (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for MINTEQ® International Inc, Pyrogenics Group -
Why Hard Materials Vs. Metals? Many times we are asked at INSACO if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely tight tolerances and precision cuts (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
as well engineering expertise that help you machine and produce aerospace components, including: Our AM110TM grade of carbide rods and end mill blanks are ideal (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Hyperion Materials & Technologies -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
adornments and the like. Black Oxide Black oxide finishing is a blackening conversion coating used on a variety of ferrous metals and alloys, among them, stainless steel. The process is formed by a chemical reaction when material is immersed in a high temperature solution (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
refractories for the iron, steel, non-ferrous metals, minerals processing and glass markets. Combined with our application systems and measurement innovations, Minteq products and systems help manufacturers increase productivity and lower overall costs. Minteq offers comprehensive, customized, and (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for MINTEQ® International Inc, Pyrogenics Group
More Information Top
-
Practical approach to continuous casting of copper alloys and precious metals A
In 1947 Ilario Properzi registered his first Italian patent for the continuous casting and rolling (CCR) principle used in the production of non- ferrous metal rod , and Continuus-Properzi SpA, Milan, Italy, was destined to become a leader in the 'wheel casting' …
-
titanium bar - offers from titanium bar manufacturers, suppliers, exporters & wholesalers
Titanium bar, titanium and titanium alloys non- ferrous metal rod .
-
hard alloy ( Page 16 ) - offers from hard alloy manufacturers, suppliers, exporters & wholesalers
alloys non- ferrous metal rod .
-
Replication and Pedagogy in the History of Psychology V: The Metronome and Wilhelm Wundt’s Search for the Components of Consciousness
Electro-magnets were made using two ferrous metal rods with 28 gauge enamel mag- netic wire coiled around each and secured using black electrical tape.
-
For demonstration of electrical vibrations
The spark image can one then separates in the simplest manner while isolirt is set two curved metal rods in verticaler plane after analogy with the Hornerblitzableitern and circuit breakers of electrical engineering ( iron rods of 0,6 cms diameter) well, whereat …
-
Magnetic experimental investigations
First the by the Stopselziehen, further still in a closed metal tube inducirten current iiben surrounding the ferrous rod in the club with the Extrastromen in the line this effect almost of.
-
Titanium for Automotive Applications: Challenges and Opportunities in Materials and Processing
… lighter than the stainless steel valves they replaced while providing 22% greater surface area coverage, whereas the forged Ti-6Al- 4V connecting rods weighed only 464 g each for an approximate 30% weight reduction compared with forged powder metal ferrous connecting rods .
-
Electrochemistry
J is the carbon electrode on which halogen is set in freedom; the same can be suspended nöthigenfalls from a metal rod N while K represents the zweitheilige, for example consisting of two iron rods metal anode.
-
The use of the Mohr‐Westphal'schen of balance in the milk analysis
J is the carbon electrode on which halogen is set in freedom; the same can be suspended nöthigenfalls from a metal rod N while K represents the zweitheilige, for example consisting of two iron rods metal anode.
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/2099/3/HelenVLubarskyPhDThesis.pdf
were therefore constructed from metal rods of ferrous alloy that were coiled with insulated copper thread.