-
Supplier: ICO RALLY
Description: bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
- Application: General Purpose, Food Processing / Beverage, Medical / Pharmaceutical
- Design Units: English
- Features: Other
- Function: Structural / Mechanical Tubing
-
Supplier: SKS Science Products
Description: The clear vinyl laboratory tubing is non-toxic, transparent and inert. This smooth and flexible tubing is chemical resistant with a specific gravity of 1.2 and a tensile strength of 2000 psi. Our vinyl food grade tubing is designed for use in the laboratory with an
- Materials: Vinyl
-
Supplier: NewAge Industries
Description: plasticizers which make it a preferred option for life science use. Care is recommended in the selection and application of fittings and clamps as sharp barbed fittings or unlined metal clamps could tear into the tubing wall. Peroxide-cured SILCON MEDICAL tubing is supplied in
- Maximum Inside Diameter / Size: 0.3750 inch
- Outside Diameter / Size: 0.6250 inch
- Tube Type: Plastic Tubing
- Wall Thickness: 0.1250 inch
-
-
Supplier: NewAge Industries
Description: • Personal Care • Pharmaceutical Processing Notes SILCON MED-X tubing meets USP Class VI requirements. Its low surface energy helps to resist adhesion and does not support bacteria growth. The tubing is highly elastic without the need for plasticizers which make
- Application: Food Processing / Beverage, Medical / Pharmaceutical
- Finish: Solid
- Maximum Inside Diameter / Size: 0.3130 inch
- Outside Diameter / Size: 0.5000 inch
-
Supplier: Total Plastics, Inc.
Description: Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and
- Application: General Purpose, Chemical, Food Processing / Beverage
- Design Units: English
- Finish: Solid
- Materials: Other
-
Supplier: Kent Elastomer Products, Inc.
Description: Kent Elastomer Products, Inc. (KEP) offers PVC medical grade formulations ranging in durometers from 40 to 90 shore A to meet a variety of medical or food grade applications. KEP's PVC tubing meets FDA and U.S.P. Class VI requirements. It is non-toxic and inert, has
- Application: Medical / Pharmaceutical
- Material Choices: Plastic Tubing
-
Supplier: Kuriyama of America, Inc.
Description: Clear Polyurethane Ether-based Food Grade Tubing for Transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Function: Structural / Mechanical Tubing
-
Supplier: Kuriyama of America, Inc.
Description: Clear Polyurethane Ether-based Food Grade Tubing for Transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Function: Structural / Mechanical Tubing
-
Supplier: Kuriyama of America, Inc.
Description: Clear Polyurethane Ether-based Food Grade Tubing for Transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Function: Structural / Mechanical Tubing
-
Supplier: Kuriyama of America, Inc.
Description: Clear Polyurethane Ether-based Food Grade Tubing for Transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Function: Structural / Mechanical Tubing
-
Supplier: NewAge Industries
Description: Made from non-toxic ingredients conforming to FDA standards Does not impart a taste or odor to critical streams Flexible, lightweight, durable Translucent natural or opaque colors Made from 100% virgin grade raw materials Good
- Application: Chemical, Food Processing / Beverage
- Finish: Solid
- Materials: Polyethylene / PEX
- Maximum Inside Diameter / Size: 0.8750 inch
-
Supplier: NewAge Industries
Description: Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components
- Application: Chemical, Cryogenic, Food Processing / Beverage, Medical / Pharmaceutical, Water
- Materials: PTFE, Fluoropolymer (PFA, FEP, etc.), Other
- Maximum Inside Diameter / Size: 0.1250 inch
- Minimum Bend Radius: 1 inch
-
Supplier: ICO RALLY
Description: -reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening
- Application: General Purpose, Food Processing / Beverage, Medical / Pharmaceutical
- Design Units: English
- Features: Reinforced, Other
- Function: Structural / Mechanical Tubing
-
Supplier: Altaflo
Description: PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: English
- Features: Spark Resistant
- Finish: Clear
-
Supplier: Altaflo
Description: food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Low permeation PFA tubing and pipe are also available Semiconductor grade PFA is also available - pls
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: English
- Features: Coiled / Spiral, Spark Resistant, Other
- Finish: Clear, Translucent, Solid, Multi-colored
-
Supplier: Altaflo
Description: PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing is resistant to many commonly used industrial fluids and gasses, including ozone, and does not
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: Metric
- Features: Spark Resistant
- Finish: Clear, Solid
-
Supplier: Altaflo
Description: – please call to confirm available tubing lengths at time of order. ALTAFLUOR 100 PTFE tubing is compatible with most standard fittings (not suitable for use with flare-type fittings). Tubing Features: 100% virgin grade PTFE resins Most flexible
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: Metric
- Features: Spark Resistant
- Finish: Clear, Solid
-
Supplier: Total Plastics, Inc.
Description: -lasting alternative to copper, rubber, aluminum and other types of plastic tubing. Note: Minimum orders apply, call for details. Tough Various Grades Available Available Sizes Nylon Flexible Pressure Tubing Type H Natural O.D. I.D. O.D Tolerance
- Application: General Purpose, Chemical, Food Processing / Beverage
- Design Units: English
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: meets FDA criteria for food and beverage use and is also available in ether-based, medical grade and reinforced formulations. Consistently tight dimensional tolerances Sub-zero temperature capabilities Excellent abrasion and tear resistance Meets FDA criteria
- Application: General Purpose, Food Processing / Beverage, Oil / Fuel
- Design Units: English
- Finish: Clear
- Material Choices: Plastic Tubing
-
Supplier: Watson Marlow Pumps Group
Description: Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is USP VI and food grade approved making it suitable for foods
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
- Design Units: Metric
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.6260 inch
-
Supplier: MCG - Performance Polymers Division
Description: CUSTOMIZED SOLUTIONS MCPP designs customized PVC free and vulcanized rubber free solutions for IV-bag assembly, including film, tubing or injection molded parts. STERILIZATION METHODS According to grades, ZELAS™ can be sterilized by typical methods: ETO
- Compound Type: Film Grade Resin, Extrusion Grade Resin, Molding Resin
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: RS Components, Ltd.
Description: The RS Pro anti-static food grade delivery hose is produced from non-toxic European approved materials (EC10/2011). It has a rigid crush resistant white PVC helix. It is tough, flexible and durable under normal operating conditions and minimum frictional loss is achieved by the smooth
- Application: Food Processing / Beverage, Other
- Design Units: Metric
- Features: Reinforced
- Finish: Clear
-
Supplier: RS Components, Ltd.
Description: The RS Pro anti-static food grade delivery hose is produced from non-toxic European approved materials (EC10/2011). It has a rigid crush resistant white PVC helix. It is tough, flexible and durable under normal operating conditions and minimum frictional loss is achieved by the smooth
- Application: Food Processing / Beverage, Other
- Design Units: Metric
- Features: Reinforced
- Finish: Clear
-
Supplier: Fluoro-Plastics, Inc.
Description: grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Compound Type: Extrusion Grade Resin
- Dielectric Constant: 2.1
-
Supplier: Teknor Apex Company
Description: Uses Food Service Applications Medical/Healthcare Applications Tubing Appearance Clear/Transparent Forms Pellets Processing Method Extrusion
- Chemical / Polymer System Type: PolyVinyl Chloride (PVC)
- Compound Type: Extrusion Grade Resin
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: Cole-Parmer
Description: • Meet NSF and FDA compliance for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no need to
- Type: Tee
-
Supplier: U.S. Plastic Corporation
Description: Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food
- Connection: Tube Fitting
- Material of Construction: Acetal
- Valve Type: Check Valves
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: O-Rings, Cord, Sheet, Tubing. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military Specifications. Applications: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
-
Supplier: Celanese Corporation
Description: . Ateva® G medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance
- Industry: Medical / Food (FDA)
- Melt Flow Index (MFI): 1.1 g / 10 minutes
-
Supplier: Fluoro-Plastics, Inc.
Description: per mil. There are grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long
- Function & Thickness: Abrasion / Sliding Wear
- Material: Fluoropolymer, Plastic, Other
-
Supplier: Cole-Parmer
Description: • Meet NSF and FDA compliance for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no need to
- Category: Adapter
- Connection: Threaded
-
Supplier: Continental Products Corp.
Description: supplements, powdered drink mixes, supplement powders, and other food grade powders. Also, metal powders, plastic piping & tubing and refractory ceramic powders. Food grade package for high purity dry powder mixing Blend micrograms into hundreds of lbs
- Additional Capabilities: Other Additional Capabilities
- Application / Industry Use: Other Applications / Industry
- Capacity: 3.5 to 400 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Goulds Water Technology, a xylem brand
Description: resistant. Impeller: F.D.A. compliant, glass filled Noryl®. Corrosion and abrasion resistant. Diffuser (Guidevane): F.D.A. compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance. Tubing and Fittings: F.D.A. compliant
- Pump Type / Application: Water Pumps, Well Pumps
-
Supplier: Laird Plastics, Inc.
Description: Tygon S3™ M-34-R tubing is phthalate-free and specially formulated to lower the risks associated with rubber tubing, including embrittlement and cracking from oxidation, which often shorten the service life of the tubing. Its smooth, non-porous inner surface reduces buildup from
- Application: Food Processing / Beverage
- Features: Sterilizability
- Finish: Clear
- Key Brands / Trademarks: Tygon?
-
Supplier: Beswick Engineering Co., Inc.
Description: 5/64" ID, 5/32" OD, 85 durometer Polyurethane tubing. Available in clear, black, red, yellow, and blue. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Food Processing / Beverage, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
- Design Units: English
- Features: Seamless
- Finish: Clear, Translucent, Solid
Find Suppliers by Category Top
Featured Products Top
-
-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant Ultra-high-purity grades of FEP and PFA are available for the semiconductor industry (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
Natural/tan colored Suprene® TPR tubing from NewAge® Industries is made with raw materials that comply with NSF-51 for food equipment materials and FDA 21 CFR 177.2600. It's also free of conflict minerals, BPA, and animal-derived ingredients. Suprene maintains good flexibility at below (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
, non-toxic for use in medical, food, drug, personal care, and deionized water applications Non-leaching plasticizers Sterilizable by radiation, EtO, steam – 0.2 MPa at 122°C / 30 psi at +253 °F for use in sterile applications Resists temperature extremes (read more)
Browse Tubing Datasheets for Trelleborg Sealing Solutions Americas -
Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Download Product Data Sheet Acetron® VMX Food Grade POM-C (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for MCA - Advanced Materials Division -
Nylatron® VMX Food Grade PA6 PRELIMINARY PRODUCT DATA SHEET This polyamide 6 grade, containing a metal detectable additive, has (read more)
Browse Polymer and Plastic Composites Datasheets for MCA - Advanced Materials Division -
ELECTRI-FLEX COMPANY, Roselle, IL, releases a new Antimicrobial Food Grade White Paper featuring Liquatite® flexible electrical conduits that are ideal solutions for food processing, pharmaceutical, and bottling equipment installations. Discover the benefits of the new food processing blue (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Suprene® thermoplastic rubber (TPR) tubing is manufactured by NewAge Industries in the U.S. in two grades: FDA and industrial. The tubing's applications include food and beverage transfer, flavor and additive dispensing, fluid transfer in appliances, chemical lines, pharmaceutical processing (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
Polyethylene-lined EVA tubing combines the functionality of polyethylene with the flexibility of EVA (ethylene vinyl acetate). Applications include food and beverage processing, chemical transfer, appliances, computer equipment, laboratories, fluid feeds and drains, and more (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
detectability available in food grade products: Single Detectable – Blue color used to ease the visual detectability if a piece of the plastic breaks during the process Dual Detectable – Plastics that (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Port Plastics, Inc.
More Information Top
-
Floating fluid inlet for liquid containers and method of use thereof.
The floating fluid inlet is constructed preferably of stainless steel and food grade plastic tubing .
-
Floating fluid inlet for liquid containers and method of use thereof.
The floating fluid inlet is preferably constructed from stainless steel and food grade plastic tubing .
-
Quantitative Comparison of the Stability of Anthocyanins from Brassica oleracea and Tradescantia pallida in Non‐Sugar Drink Model and Protein Model Systems
The mix- ture was placed in food grade plastic tubes made from Lay-Flat-Poly Tubing Roll (Consolidated Plastic Company, 1864 Enterprise Park- way, Twinsburg, OH 44187) and.pressedinto packs, 0.5 cm thick, 10 cm wide and 15 cm long.
-
Bacon roll.
A meat storage device comprising a cylindrical food - grade plastic tube , paper, wax-coated paper or plastic sheets, and a sealable plastic bag is described.
-
Do-It-Yourself/Wine - Wikibooks, open books for an open world
• A long piece (at least 1.5m or five feet) of food - grade plastic tubing .
-
Investigation of the unit operations involved in the continuous flow isolation of β‐galactosidase from Escherichia coli
After taking 5 min to pass through a holding coil of transparent plastic tubing ( food grade , length 10.9 m, 1.9 cm i.d.) the liquor had cooled to 53°C.
-
Impact of drinking water conditions and copper materials on downstream biofilm microbial communities and Legionella pneumophila colonization
The upstream minimal residual chlorine residual and periodi- cally stagnant and slow water flow would likely encourage thicker biofilms, although tubing material ( food grade plastic with smooth surface) could have played some role.
-
Toxicology evaluation of Atlantic Canadian seafood processing plant effluent
…Autosampler from Environment Canada was used to collect samples (in the final effluent pipe) from Atlantic Canadian seafood processing effluent (finfish: Yel- low flatfish and Atlantic salmon) through nontoxic poly- vinyl chloride tubing into a food grade plastic drum, and refrigeration (4–88C…
-
Application of vibration procedure in intensification of processing in preparation of cooked sausages.
…is a combined vibro-mixer pump and syringe acting on the peristaltic principle and completing operations of sausagemeat mixing, brine-ripening, transport and filling into casings, all within a space enclosed in a flexible deformable plastics tube of food -contact grade polymers.
-
DEVELOPMENT OF A REPRODUCIBLE SCREENING METHOD TO DETERMINE THE MECHANISM AND EFFECT OF ORGANIC ACIDS AND OTHER CONTAMINANTS ON THE CORROSION OF ALUMINUM-FINNE...
1g of the test fluid is mixed with 2-g of deionized water in a culture tube , covered with food - grade , plastic wrap [polyethylene], and shaken vigorously for 30-seconds.